- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-009-351-057 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W5W5-124-3N2 EDAC | 32 |
| - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W5W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 5 (Power) | Black | 1 | Power | 30A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Grounding Indents, Shielded | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 627W5W5-122-4N2 EDAC | 32 |
| - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W5W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 5 (Power) | Black | 1 | Power | 40A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Grounding Indents, Shielded | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 627-8W8-624-7N4 EDAC | 32 |
| - | Panel Mount | Polyester Thermoplastic | Steel, Nickel Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-624-4N6 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Power) | Black | 1 | Power | 40A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627W21W1624-4NA EDAC | In Stock | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627W21W1622-3N2 EDAC | In Stock | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-009-341-277 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627-47W1224-7T5 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-8W8-624-5N3 EDAC | 41 |
| - | Panel Mount | Polyester Thermoplastic | Steel, Nickel Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W3640-4T3 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W3640-4N1 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | 0.370 (9.40mm) | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-3WK3624-4N3 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-7N5 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 628W2W2-324-1N5 EDAC | 41 |
| - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Power | 10A | IP67 - Dust Tight, Waterproof | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627-47W1624-1NB EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 (46 + 1 Power) | Black | 3 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1622-5N2 EDAC | 41 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1224-7TC EDAC | 49 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3624-4T4 EDAC | 49 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1622-7NA EDAC | 49 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 |