- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-11W1224-3N2 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-11W1224-4N1 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-037-222-248 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder Cup | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Shielded | Flash | UL94 V-0 | ||
![]() 627-037-221-251 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-17W2224-1NB EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-27W2222-4T2 EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-025-221-072 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-025 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 25 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-037-228-261 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-025-220-063 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-025 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 25 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-037-221-258 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Shielded | Flash | UL94 V-0 | ||
![]() 627-17W2224-2NC EDAC | 41 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-261-057 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2W2-224-5T5 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-271-076 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-251-057 EDAC | 41 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-13W3624-3NB EDAC | 41 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-13W3624-2TE EDAC | 49 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-13W3624-3N4 EDAC | 41 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-13W3624-2TD EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-17W5622-3T2 EDAC | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 |