- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-27W2640-3NC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-27W2640-2T6 EDAC | 36 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | 0.370 (9.40mm) | Board Lock, Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2650-3TC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-24W7250-1T1 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | 0.370 (9.40mm) | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-13W6650-2NB EDAC | 6 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-624-4T6 EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Power) | Black | 1 | Power | 40A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1622-2N1 EDAC | 49 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 47 (46 + 1 Power) | Black | 3 | Signal and Power | 5A, 20A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W1-624-7ND EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-M50-323-GN2 EDAC | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Green | 3 | Signal and Power | 5A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | Machined | 5 (DD, D) | - | Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-M15-223-LT4 EDAC | 49 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M15 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 15 | Blue | 2 | Signal and Power | 5A per Contact | - | Gold | - | Mating Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3624-4TA EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-7W2-622-4NA EDAC | 41 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W2W2-222-1NA EDAC | In Stock | - | - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Power | 10A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-5W5-222-5NA EDAC | 49 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W5 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 5 (Coax) | Black | 1 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-8W8-624-7NB EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 8 (Coax) | Black | 1 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-47W1224-7TE EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-47W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 47 (46 + 1 Coax) | Black | 3 | Coax and Signal | - | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-M50-323-LN2 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Blue | 3 | Signal and Power | 5A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | Machined | 5 (DD, D) | - | Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-36W4224-1NE EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-M09-623-WT1 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M09 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 9 | White | 2 | Signal and Power | 5A per Contact | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 1 (DE, E) | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-5W5-222-4N1 EDAC | 95 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W5 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 5 (Power) | Black | 1 | Signal and Power | 40A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Shielded | Flash | UL94 V-0 |