- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-037-261-277 EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 627-8W8-624-5T3 EDAC | 32 |
| - | Panel Mount | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-624-5ND EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-8W8 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-5T1 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-M50-223-WN6 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 627-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 627-M | Solder | Plug, Male Pins | 50 | White | 3 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-5T3 EDAC | 49 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W1-624-5T6 EDAC | 41 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-5ND EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-5ND EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-4T5 EDAC | 49 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-M15-223-GT1 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 627-M15 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 627-M | Solder | Plug, Male Pins | 15 | Green | 2 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-13W3640-5T2 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | 0.370 (9.40mm) | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-M50-223-LN6 EDAC | 32 |
| - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 627-M50 | Copper Alloy | EDAC Inc. | Tray | Active | - | -55°C ~ 125°C | 627-M | Solder | Plug, Male Pins | 50 | Blue | 3 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-11W1640-3N2 EDAC | 41 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | 0.370 (9.40mm) | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1640-2T1 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | 0.370 (9.40mm) | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1640-3T4 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-3WK3624-4NB EDAC | 41 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W6650-1TE EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-13W6640-2NA EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 13 (7 + 6 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | 0.370 (9.40mm) | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W3W3-340-2NA EDAC | 41 |
| - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Power | 20A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Shielded | 15.0µin (0.38µm) | UL94 V-0 |