- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-025-010-253 EDAC | In Stock | - | - | - | - | - | - | - | EDAC Inc. | Tray | Active | - | - | 627 (Metal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 627-11W1224-2TA EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-009-271-056 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 628-17W2224-2T2 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Shielded | Flash | UL94 V-0 | ||
![]() 628-17W5624-3T4 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-17W5624-3NE EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (12 + 5 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-009-371-257 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-009 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock, Shielded | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-015-661-056 EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-015 | Brass | EDAC Inc. | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-5T4 EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-3W3-240-2N1 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3W3 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 3 (Power) | Black | 1 | Power | 20A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | 0.520 (13.20mm) | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-3W3-240-1TC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-3W3 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 3 (Power) | Black | 1 | Power | 10A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | 0.520 (13.20mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-2WK2650-3NA EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-2WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 2 (Power) | Black | 2 | Power | 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | 0.520 (13.20mm) | Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-3WK3240-3NC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 30A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | 0.520 (13.20mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-27W2640-3T3 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-2W2-640-7T3 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-25W3640-1NC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-25W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-27W2640-4N2 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | 0.370 (9.40mm) | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W4240-7N1 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (17 + 4 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | 0.370 (9.40mm) | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-21W4240-5TC EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (17 + 4 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630W7W2-640-2N3 EDAC | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W7W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Board Lock, Mounting Brackets, Shielded | 30.0µin (0.76µm) | UL94 V-0 |