- Mfr
- Package
- Product Status
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Form
Attribute column
Manufacturer
EDAC Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-2W2-624-1TB EDAC | 32 |
| - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Signal and Power | 10A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-21W4224-3ND EDAC | 41 |
| - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-21W4224-1TC EDAC | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Shielded | Flash | UL94 V-0 | ||
![]() 629-3WK3240-4N2 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3WK | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Power | 40A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | 0.520 (13.20mm) | - | Flash | UL94 V-0 | ||
![]() 629-2W2-650-1N1 EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 (Power) | Black | 1 | Power | 10A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | 0.520 (13.20mm) | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-25W3640-1N3 EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-25W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-25W3250-3TB EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-25W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-2W2-640-7TC EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-24W7250-1TE EDAC | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 24 (17 + 7 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-25W3250-4TC EDAC | 32 |
| - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-25W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 627-21W4222-4T2 EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 40A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-17W5622-7N2 EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (12 + 5 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-24W7224-7TB EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 (17 + 7 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7224-7TC EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-24W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 (17 + 7 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2W2-224-7NC EDAC | 49 |
| - | Panel Mount | Polyester Thermoplastic | Steel, Nickel Plated | 627-2W2 | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 (Coax) | Black | 1 | Coax | - | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-21W4224-2TC EDAC | 32 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Signal and Power | 5A, 20A | - | Gold | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-27W2222-1N2 EDAC | 32 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-27W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-13W3624-3T2 EDAC | 49 |
| - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-13W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Signal and Power | 5A, 30A | - | Gold | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-17W5622-5TA EDAC | 49 |
| - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-17W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 17 (12 + 5 Coax) | Black | 2 | Coax and Signal | - | - | Gold | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-11W1224-1T6 EDAC | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-11W | Copper Alloy | EDAC Inc. | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Signal and Power | 5A, 10A | - | Gold | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 |