- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Operating Temperature
- Features
- Mounting Type
- Package / Case
- Base Product Number
- Brand
Attribute column
Manufacturer
EDAC D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mfr | Package | Product Status | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Pitch | Orientation | Shielding | Current Rating | Contact Finish | Housing Color | Flange Feature | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Height | Length | Width | Contact Finish Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57-024-565IE02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-267I423 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-260IF02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-565I503 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-660I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-560IF02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-267I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-666I523 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-124-665I322 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-565I322 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-265I523 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-562I502 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-562I723 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-261-202 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | - | 2005 | B57, MDR | - | Active | 1 (Unlimited) | Solder | Receptacle | 50 | 105°C | -55°C | 2 | Female | - | Right Angle | - | 5A | Gold | Blue | Housing/Shell (4-40) | 250V | 5A | Outer Shroud Contacts | - | - | 82.8mm | 15.2mm | Flash | ROHS3 Compliant | - | Lead Free | ||
![]() B57-050-221-202 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Plastic | - | - | - | - | 2000 | B57, MDR | yes | Active | 1 (Unlimited) | Solder | Receptacle | 50 | - | - | 2 | Female | - | - | - | 2A | Gold | Blue | Board Side (4-40) | - | - | Outer Shroud Contacts | - | - | 82.8mm | 15.2mm | Flash | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() B57-050-221-402 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2005 | B57, MDR | - | Active | 1 (Unlimited) | Solder | Receptacle | 50 | - | - | 2 | Female | - | - | - | 2A | Gold | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | Flash | ROHS3 Compliant | - | - | ||
![]() B57-050-260-202 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | 2005 | B57, MDR | - | Active | 1 (Unlimited) | Solder | Receptacle | 50 | - | - | 2 | Female | - | - | - | 2A | Gold | Blue | Housing/Shell (4-40) | - | - | Outer Shroud Contacts | - | 15.9mm | 82.8mm | - | Flash | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() B57-050-220-202 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Thermoplastic | - | - | - | 250V | 2005 | B57, MDR | yes | Active | 1 (Unlimited) | Press-Fit | Receptacle | 50 | 105°C | -55°C | 2 | - | 2.16mm | Straight | Unshielded | 2A | Gold | Blue | Housing/Shell (4-40) | 250V | 5A | Outer Shroud Contacts | 1 | 13.7mm | 82.8mm | 15.2mm | Flash | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() B57-050-620-202 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2013 | B57, MDR | - | Active | 1 (Unlimited) | Press-Fit | Receptacle | 50 | - | - | 2 | - | - | - | - | - | Gold | - | Housing/Shell (4-40) | - | - | Outer Shroud Contacts | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | - | - | ||
![]() B57-050-620-402 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2013 | B57, MDR | - | Active | 1 (Unlimited) | Press-Fit | Receptacle | 50 | - | - | 2 | - | - | - | - | - | Gold | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | - | - |