- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Operating Temperature
- Features
- Mounting Type
- Package / Case
- Base Product Number
- Brand
Attribute column
Manufacturer
EDAC D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Diameter | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57-050-267I222 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-220I323 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-261I202 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-265I802 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-262I502 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-222I422 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-260I303 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-561IE22 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-560IE22 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-261I503 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-561I202 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-561I422 EDAC | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | JT01RT10 | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series II, JT | - | - | Crimp | - | Receptacle, Female Sockets | - | 5 | - | - | - | Silver | Aviation, Marine, Military | Bayonet Lock | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 10-5 | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() B57-036-260I822 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-662I102 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-266I702 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-262I402 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-621I322 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-661I403 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-565I522 EDAC | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | Non-Compliant | - | - | Bulk | * | 1 % | 2 | - | 25 ppm/°C | - | 549 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | 125 mW | - | 125 mW | - | - | - | MIL-R-10509 | - | - | - | - | Flame Retardant Coating, Military | 2.29 mm | 6.096 mm | 2.29 mm | - | - | No | Contains Lead | ||
![]() B57-014-266I502 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |