- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Operating Temperature
- Features
- Mounting Type
- Package / Case
- Base Product Number
- Brand
Attribute column
Manufacturer
EDAC D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57-036-666IF02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-662I323 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-660I122 EDAC | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 4000V (4kV) | -55°C ~ 125°C | HV | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | X7R | General Purpose | 390 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.106 (2.70mm) | - | ||
![]() B57-124-560IE02 EDAC | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | 150 mA | Fairchild Semiconductor | Bulk | Obsolete | - | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | 250 mW | NPN | 120 @ 1mA, 6V | 100nA (ICBO) | 300mV @ 10mA, 100mA | 50 V | 300MHz | - | - | - | - | ||
![]() B57-014-666I702 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-265I223 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-561I223 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-124-262I122 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-267IF22 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-124-265I102 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-261IE02 EDAC | In Stock | - | - | - | - | - | - | Bivar Inc. | Bag | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-260I403 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-262I222 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-666I303 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-560IF22 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-265I102 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-261I403 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-267I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-521I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-661IE22 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |