- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-M09-623-BN1 EDAC | 49 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M09 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 9 | Black | 2 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 1 (DE, E) | - | - | - | - | - | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-037-220-248 EDAC | 32 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | Details | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 628-037-228-262 EDAC | 32 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | - | D-Sub Connectors | Signal and Power | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 627-M37-223-GT3 EDAC | 32 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 627-M37 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 125°C | 627M | Solder | Plug, Male Pins | 37 | Green | 2 | - | D-Sub Connectors | Signal | 5A | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Grounding Indents, Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 629-3WK3240-1T3 EDAC | 32 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-3WK | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Male | - | Power | 10A | - | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | - | 0.520 (13.20mm) | 3WK3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629W17W2240-3NA EDAC | 32 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | - | 17W2 | Right Angle | Grounding Indents, Shielded | - | IP67 | Flash | UL94 V-0 | ||
![]() 637-015-630-249 EDAC | In Stock | - | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 637-015 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 637 | Solder | Plug, Male Pins | 15 | Black | 3 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | 1 (DE, E) High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 637-062-632-242 EDAC | 32 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-062 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 637 | Solder Cup | Plug, Male Pins | 62 | Black | 3 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 4 (DC, C) High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 637-062-630-247 EDAC | In Stock | - | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 637-062 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 637 | Solder | Plug, Male Pins | 62 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Mating Side (4-40) | D-Sub, High Density | - | 4 (DC, C) High Density | - | High Density D-Sub Connectors | - | - | - | Board Lock, Grounding Indents, Shielded | D-Sub High Density Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-8W8-250-2TD EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | Female | - | Power | 20A | - | 20 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | Board Lock, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 637-015-632-066 EDAC | 49 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 637-015 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | Details | - | -55°C ~ 125°C | 637 | Solder Cup | Plug, Male Pins | 15 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 (DE, E) High Density | - | High Density D-Sub Connectors | - | - | - | Board Lock, Grounding Indents, Shielded | D-Sub High Density Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-47W1650-2T6 EDAC | 32 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-47W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 47 (46 + 1 Power) | Black | 3 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | - | 0.370 (9.40mm) | 47W1 | Right Angle | Board Lock, Grounding Indents | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-43W2650-2T5 EDAC | 49 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-43W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 43 (41 + 2 Power) | Black | 3 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | - | 0.370 (9.40mm) | 43W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-43W2650-2T6 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-43W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 43 (41 + 2 Power) | Black | 3 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | - | 0.370 (9.40mm) | 43W2 | Right Angle | Board Lock, Grounding Indents | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629W3WK3240-4N3 EDAC | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W3W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | - | - | Power | 40A | IP67 - Dust Tight, Waterproof | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-025-271-056 EDAC | 49 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-025 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | D-Sub Connectors - Standard Density | - | - | - | Board Lock, Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 629-7W2-240-4T1 EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | 7W2 | Right Angle | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-025-671-077 EDAC | In Stock | - | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-025 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | D-Sub Connectors - Standard Density | - | - | - | Board Lock, Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-3W3-240-1N3 EDAC | 32 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-3W3 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 3 (Power) | Black | 1 | - | - | Power | 10A | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | 0.520 (13.20mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 628-5W5-222-3N2 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W5 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 5 (Power) | Black | 1 | - | - | Signal and Power | 30A | - | - | Gold | - | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 |