- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-9W4-240-3NC EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Nickel | 9W4 | Right Angle | Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 630W11W1340-4NC EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W11 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 11 Position | Black | 2 | Female | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Right Angle | Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630-8W8-650-3NC EDAC Inc. | 50 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-8W8 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 Position | Black | 1 | Female | Power | 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Insulated | 0.520 (13.20mm) | Nickel | 8W8 | Right Angle | Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W11W1640-1N4 EDAC Inc. | 33 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W11 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 11 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Right Angle | Mounting Brackets, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W11W1240-1N2 EDAC Inc. | 33 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W11 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 11 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Right Angle | Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 630W13W3240-2NC EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W13 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 13 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | Mounting Brackets, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 630-7W2-650-2NC EDAC Inc. | 50 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Nickel | 7W2 | Right Angle | Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-7W2-650-4T3 EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Tin | 7W2 | Right Angle | Board Lock, Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-7W2-250-4T6 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Tin | 7W2 | Right Angle | Board Lock | - | Flash | UL94 V-0 | ||
![]() 630-7W2-240-1T4 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Tin | 7W2 | Right Angle | Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 630-7W2-240-3TC EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Tin | 7W2 | Right Angle | Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 630-7W2-240-5NB EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Nickel | 7W2 | Right Angle | Board Lock, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 630-9W4-640-3N3 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Nickel | 9W4 | Right Angle | Board Lock, Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-7W2-640-1T4 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-7W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | 0.370 (9.40mm) | Tin | 7W2 | Right Angle | Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-9W4-640-7N4 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Nickel | 9W4 | Right Angle | Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W11W1140-3NB EDAC Inc. | 33 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W11 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 11 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630-9W4-640-2TE EDAC Inc. | 50 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Tin | 9W4 | Right Angle | Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-9W4-240-3NE EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Nickel | 9W4 | Right Angle | Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 630-9W4-240-1T1 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-9W4 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | Details | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | 0.370 (9.40mm) | Tin | 9W4 | Right Angle | Shielded | - | Flash | UL94 V-0 | ||
![]() 630W21W1640-3NB EDAC Inc. | 33 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W21 | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | - | Nickel | 21W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 |