- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-7W2-640-3T2 EDAC | 40 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-7W2 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 30A | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-7W2-640-4N2 EDAC | 5 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-7W2 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-009-621-272 EDAC | 22 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-009 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | Details | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 9 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | D-Sub Connectors - Standard Density | - | - | - | Grounding Indents, Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-5W1-250-4T2 EDAC | 5 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-5W1 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 5 (4 + 1 Power) | Black | 2 | Male | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | 0.370 (9.40mm) | 5W1 | Right Angle | - | - | - | Flash | UL94 V-0 | ||
![]() 630-13W3640-7TE EDAC | 5 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 13 (10 + 3 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | 0.370 (9.40mm) | 13W3 | Right Angle | Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-015-622-049 EDAC | 22 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-015 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder Cup | Receptacle, Female Sockets | 15 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-050-010-052 EDAC | 22 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | - | 627 (Metal) | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() 629-27W2250-1NA EDAC | 5 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-27W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 10A | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | - | 0.370 (9.40mm) | - | - | Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 627-M37-223-LT1 EDAC | 14 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 627-M37 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 125°C | 627M | Solder | Plug, Male Pins | 37 | Blue | 2 | - | D-Sub Connectors | Signal | 5A | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Grounding Indents, Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 629-2W2-250-4N1 EDAC | 22 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-2W2 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 (Power) | Black | 1 | - | - | Power | 40A | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | 0.520 (13.20mm) | - | - | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 629W9W4-340-2NA EDAC | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W9W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Male Pins | 9 (5 + 4 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | - | 9W4 | Right Angle | Grounding Indents, Shielded | - | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 629W3WK3140-4N3 EDAC | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W3W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Male | - | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | - | - | 3WK3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628-025-620-269 EDAC | In Stock | - | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-025 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-24W7650-2TD EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-24W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 24 (17 + 7 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | - | 0.370 (9.40mm) | 24W7 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2640-4NA EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W2 | Right Angle | Grounding Indents | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2250-1TC EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W2 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-17W2250-1ND EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-17W2250-3TE EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W2 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-17W5240-3NC EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (12 + 5 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | - | 0.370 (9.40mm) | 17W5 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-17W2650-1N2 EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W2 | Right Angle | - | - | - | 30.0µin (0.76µm) | UL94 V-0 |