- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-11W1240-3T3 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 15 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | Insulated | 0.370 (9.40mm) | Tin | 11W1 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 627-43W2624-1T5 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-21W1224-7N6 EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-21W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | Insulated | - | Nickel | 21W1 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-47W1224-2N1 EDAC Inc. | 34 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-2NB EDAC Inc. | 27 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Nickel | 5W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W1-224-1T6 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Tin | 5W1 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-43W2624-4TD EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-43W2624-3NC EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1240-5NC EDAC Inc. | 27 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-11W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 15 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | Insulated | 0.370 (9.40mm) | Nickel | 11W1 | Right Angle | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 627-47W1624-5T5 EDAC Inc. | 34 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Tin | 47W1 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W1-622-5TA EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Tin | 5W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-43W2624-3T4 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1224-5N1 EDAC Inc. | 27 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-47W1224-5T3 EDAC Inc. | 27 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Tin | 47W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-11W1240-4N6 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-11W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 15 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | Insulated | 0.370 (9.40mm) | Nickel | 11W1 | Right Angle | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 627-47W1624-4N4 EDAC Inc. | 27 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-25W3624-4ND EDAC Inc. | 27 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-25W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 25 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | - | Nickel | 25W3 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-27W2224-4NA EDAC Inc. | 43 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-27W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | - | Nickel | 27W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-222-2NA EDAC Inc. | 34 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | 5A, 20A | - | 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Nickel | 5W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-3NE EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Nickel | 5W1 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 |