- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-21W4224-5NA EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-21W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | Insulated | - | Nickel | 21W4 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-25W3624-7T5 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-25W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 25 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | - | Tin | 25W3 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-27W2224-2N1 EDAC Inc. | 18 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-27W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | - | Nickel | 27W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7224-5TD EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Tin | 24W7 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7224-5NA EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Nickel | 24W7 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-25W3224-5N6 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-25W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 25 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | - | Nickel | 25W3 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-36W4622-1T1 EDAC Inc. | 43 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-36W4224-4TD EDAC Inc. | 34 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-43W2224-3NB EDAC Inc. | 27 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-21W4224-7TD EDAC Inc. | 27 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | Insulated | - | Tin | 21W4 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-27W2624-1N5 EDAC Inc. | 34 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-27W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | - | Nickel | 27W2 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-24W7624-2N4 EDAC Inc. | 18 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Nickel | 24W7 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-21W4624-1T2 EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-21W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | Insulated | - | Tin | 21W4 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-24W7222-5TA EDAC Inc. | 27 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 24 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Tin | 24W7 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-36W4224-4TC EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7222-7N1 EDAC Inc. | 18 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 24 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Nickel | 24W7 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2WK2624-4N3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-2WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 2 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | - | Nickel | 2WK2 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1650-1N2 EDAC Inc. | 43 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-11W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 15 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | Insulated | 0.370 (9.40mm) | Nickel | 11W1 | Right Angle | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-36W4224-2T3 EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2W2-624-5T6 EDAC Inc. | 34 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-2W2 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | - | Tin | 2W2 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 |