- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638-026-332-249 EDAC | 36 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 638-026 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder Cup | Receptacle, Female Sockets | 26 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 (DA, A) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 638-044-010-053 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 638 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 638-015-330-243 EDAC | 6 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 638-015 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder | Receptacle, Female Sockets | 15 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 (DE, E) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 638-015-010-053 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 638 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 637-026-232-241 EDAC | 36 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-026 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 637 | Solder Cup | Plug, Male Pins | 26 | Black | 3 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 2 (DA, A) High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 637-062-010-052 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 637 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 663-037-264-051 EDAC | 44 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 663-037 | EDAC | Brass, Phosphor Bronze | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 663 | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 4 (DC, C); 4 (DC, C) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | Flash | UL94 V-0 | ||
![]() 663-037-264-031 EDAC | 6 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 663-037 | EDAC | Brass, Phosphor Bronze | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 663 | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 4 (DC, C); 4 (DC, C) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | Flash | UL94 V-0 | ||
![]() 661-025-664-001 EDAC | 36 |
| - | - | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 661-025 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 661 | Solder | Plug, Male Pins | 25, 25 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 3 (DB, B); 3 (DB, B) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629W17W2240-2NB EDAC | 36 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | - | 17W2 | Right Angle | Board Lock, Filter, Grounding Indents, Mounting Brackets, Shielded | - | IP67 | Flash | UL94 V-0 | ||
![]() 629W13W3140-4NB EDAC | 44 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Male | - | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | - | 13W3 | Right Angle | Board Lock, Filter, Grounding Indents, Mounting Brackets, Shielded | - | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 629-8W8-640-4TE EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 8 (Power) | Black | 1 | Male | - | Power | 40A | - | 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-7W2-640-4T3 EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | 7W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-7W2-640-2NA EDAC | In Stock | - | - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | 7W2 | Right Angle | Grounding Indents | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-8W8-240-1NC EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 8 (Power) | Black | 1 | Male | - | Power | 10A | - | 10 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-25W3650-1ND EDAC | 6 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-25W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 25 (22 + 3 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | - | - | 0.370 (9.40mm) | 25W3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W6250-3NE EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | - | - | 0.370 (9.40mm) | 13W6 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-2WK2240-1ND EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-2WK | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 2 (Power) | Black | 2 | Male | - | Power | 10A | - | 10 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | 0.520 (13.20mm) | 2WK2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-2WK2640-7TB EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-2WK | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 2 (Coax) | Black | 1 | Male | - | Coax | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | 0.370 (9.40mm) | 2WK2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W6640-3T4 EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | - | - | 0.370 (9.40mm) | 13W6 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 |