- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-21W1250-1TA EDAC | 35 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-21W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 21 (20 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | - | 0.370 (9.40mm) | 21W1 | Right Angle | - | - | - | Flash | UL94 V-0 | ||
![]() 630W5W1-340-1N4 EDAC | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | 5W1 | Right Angle | Mounting Brackets, Shielded | - | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-M50-623-GT6 EDAC | 35 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M50 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Green | 3 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Mating Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | - | - | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629W21W1140-1N2 EDAC | 35 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W21W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | - | - | 21W1 | Right Angle | Grounding Indents, Shielded | - | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628-M50-223-GT1 EDAC | 5 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M50 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Green | 3 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 5 (DD, D) | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 627-M37-623-WT4 EDAC | 5 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 627-M37 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 627M | Solder | Plug, Male Pins | 37 | White | 2 | - | D-Sub Connectors | Signal | 5A | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Grounding Indents, Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-25W3624-7N5 EDAC | 5 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-25W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 25 (22 + 3 Coax) | Black | 2 | - | - | Coax and Signal | - | - | - | Gold | - | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-622-7T1 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 628-3W3 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 3 (Coax) | Black | 1 | - | - | Coax and Signal | - | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | - | - | - | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-622-4T2 EDAC | 5 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 628-3W3 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 3 (Power) | Black | 1 | - | - | Signal and Power | 40A | - | - | Gold | - | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | - | - | - | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-037-221-278 EDAC | 5 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-2W2-622-4T2 EDAC | 5 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 628-2W2 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | - | - | Signal and Power | 40A | - | - | Gold | - | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | - | - | - | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W5W5-224-1NA EDAC | 5 |
| - | - | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W5W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder | Receptacle, Female Sockets | 5 (Power) | Black | 1 | - | - | Power | 10A | IP67 - Dust Tight, Waterproof | - | Gold | - | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 629-27W2640-3N1 EDAC | In Stock | - | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-27W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 (25 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 30A | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | - | 0.370 (9.40mm) | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-015-661-256 EDAC | In Stock | - | - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-015 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | - | - | - | - | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-17W2224-2NA EDAC | In Stock | - | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-17W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 20A | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 627-47W1622-1T2 EDAC | In Stock | - | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 47 (46 + 1 Power) | Black | 3 | - | - | Signal and Power | 5A, 10A | - | - | Gold | - | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | - | - | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-037-221-277 EDAC | 5 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-037 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-M50-323-BN5 EDAC | 5 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M50 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | - | - | Board Lock, Shielded | - | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-M50-323-BT5 EDAC | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M50 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | - | - | Board Lock, Shielded | - | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-24W7624-4TD EDAC | 5 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-24W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | - | - | - | - | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 |