- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-5W5-650-3TE EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-5W5 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 5 (Power) | Black | 1 | Male | - | Power | 30A | - | 30 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | - | 0.520 (13.20mm) | 5W5 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4224-4TE EDAC | 42 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-36W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | - | - | 36W4 | Vertical | Board Lock, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 629-13W3650-1TC EDAC | 25 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | 0.370 (9.40mm) | 13W3 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-371-256 EDAC | 42 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | - | D-Sub Connectors | Signal and Power | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Board Lock, Shielded | D-Sub Standard Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-M15-623-BN1 EDAC | 5 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M15 | EDAC | Copper Alloy | 100 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628M | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | D-Sub Connectors | Signal and Power | 5A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 (DA, A) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628W2WK2222-3NA EDAC | 42 |
| - | Gold | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Female | - | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | - | 2WK2 | Vertical | Shielded | - | IP67 | Flash | UL94 V-0 | ||
![]() 628-M15-323-BT1 EDAC | 12 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M15 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628-M | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | - | Signal and Power | 5A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 (DA, A) | - | - | - | - | - | Shielded | - | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 629-43W2640-3NE EDAC | 12 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-43W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 43 (41 + 2 Power) | Black | 3 | - | - | Signal and Power | 5A, 30A | - | - | Gold | - | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | - | 0.370 (9.40mm) | - | - | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 638-078-630-261 EDAC | 25 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 638-078 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 638 | Solder | Receptacle, Female Sockets | 78 | Black | 4 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 5 (DD, D) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-13W6250-4TC EDAC | 5 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 13 (7 + 6 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | - | - | 0.370 (9.40mm) | 13W6 | Right Angle | Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 630-9W4-640-3TE EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-9W4 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 (5 + 4 Power) | Black | 2 | Female | - | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | 0.370 (9.40mm) | 9W4 | Right Angle | Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-17W5640-4TD EDAC | 25 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-17W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | 17W5 | Right Angle | Board Lock, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-009-671-257 EDAC | 12 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-009 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | - | D-Sub Connectors | Signal and Power | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 1 (DE, E) | - | D-Sub Connectors - Standard Density | - | - | - | Board Lock, Shielded | D-Sub Standard Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-2W2-624-5N5 EDAC | 42 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-2W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 2 (Coax) | Black | 1 | Female | - | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | - | 2W2 | Vertical | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-13W3650-2NB EDAC | 25 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | 0.370 (9.40mm) | 13W3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 637-026-632-249 EDAC | 25 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-026 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 637 | Solder Cup | Plug, Male Pins | 26 | Black | 3 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | 2 (DA, A) High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-8W8-650-2TA EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | Female | - | Power | 20A | - | 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4224-5NC EDAC | 42 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Coax) | Black | 2 | - | - | Coax and Signal | - | - | - | Gold | - | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 629-3W3-240-3T1 EDAC | 25 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-3W3 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | Power | 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | 0.520 (13.20mm) | 3W3 | Right Angle | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 630-24W7240-3T5 EDAC | In Stock | - | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-24W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | - | - | Signal and Power | 5A, 30A | - | - | Gold | - | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | - | 0.370 (9.40mm) | - | - | Board Lock, Mounting Brackets | - | - | Flash | UL94 V-0 |