- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630W7W2-340-3N3 EDAC | 6 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W7W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Female | - | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | - | 7W2 | Right Angle | Board Lock, Mounting Brackets, Shielded | - | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630-9W4-640-7TA EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-9W4 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 (5 + 4 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | 0.370 (9.40mm) | 9W4 | Right Angle | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-8W8-250-1N4 EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | Female | - | Power | 10A | - | 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 630-9W4-240-7TD EDAC | 36 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-9W4 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 9 (5 + 4 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | 0.370 (9.40mm) | 9W4 | Right Angle | Board Lock, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 630-8W8-650-2N2 EDAC | 44 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | Female | - | Power | 20A | - | 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W5W5-140-3N2 EDAC | 44 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 (Power) | Black | 1 | Female | - | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | - | - | 5W5 | Right Angle | Shielded | - | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630-47W1240-4N1 EDAC | 6 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-47W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 47 (46 + 1 Power) | Black | 3 | Female | - | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | - | 0.370 (9.40mm) | 47W1 | Right Angle | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 638-078-230-049 EDAC | 109 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 638-078 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder | Receptacle, Female Sockets | 78 | Black | 4 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 5 (DD, D) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | Flash | UL94 V-0 | ||
![]() 638-044-630-241 EDAC | 36 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 638-044 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder | Receptacle, Female Sockets | 44 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 3 (DB, B) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 638-026-332-249 EDAC | 36 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 638-026 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder Cup | Receptacle, Female Sockets | 26 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 2 (DA, A) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 638-044-010-053 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 638 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 638-015-330-243 EDAC | 6 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 638-015 | EDAC | Copper Alloy | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 638 | Solder | Receptacle, Female Sockets | 15 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 (DE, E) High Density | - | High Density D-Sub Connectors | - | - | - | Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 638-015-010-053 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 638 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 637-026-232-241 EDAC | 36 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-026 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 637 | Solder Cup | Plug, Male Pins | 26 | Black | 3 | - | - | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 2 (DA, A) High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 637-062-010-052 EDAC | 44 |
| - | - | - | - | - | - | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | - | 637 | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | D-Sub High Density Connectors | - | - | - | ||
![]() 663-037-264-051 EDAC | 44 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 663-037 | EDAC | Brass, Phosphor Bronze | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 663 | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 4 (DC, C); 4 (DC, C) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | Flash | UL94 V-0 | ||
![]() 663-037-264-031 EDAC | 6 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 663-037 | EDAC | Brass, Phosphor Bronze | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 663 | Solder | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 4 (DC, C); 4 (DC, C) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | Flash | UL94 V-0 | ||
![]() 661-025-664-001 EDAC | 36 |
| - | - | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 661-025 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 661 | Solder | Plug, Male Pins | 25, 25 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 3 (DB, B); 3 (DB, B) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Grounding Indents, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2650-4TC EDAC | 19 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | - | 0.370 (9.40mm) | - | - | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-320-241 EDAC | 19 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-037 | - | Brass | - | - | - | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | - | - | Signal and Power | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | - | - | - | Shielded | - | - | 15.0µin (0.38µm) | UL94 V-0 |