- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-13W6650-2NA EDAC | 24 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | - | - | Signal and Power | 5A, 20A | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | - | - | 0.370 (9.40mm) | - | - | Grounding Indents | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-24W7624-4TA EDAC | 41 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-24W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 24 (17 + 7 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | - | - | - | - | - | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W1-624-7N1 EDAC | 41 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W1 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | - | - | Coax and Signal | - | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | - | - | Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W1240-2T5 EDAC | In Stock | - | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | - | - | Signal and Power | 5A, 20A | - | - | Gold | - | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | - | 0.370 (9.40mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629W3WK3340-2NA EDAC | 33 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 629W3W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-WC | Solder | Plug, Female Sockets and Male Pins | 3 (Power) | Black | 1 | Male | - | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | - | - | 3WK3 | Right Angle | Grounding Indents, Shielded | - | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 629-9W4-250-2T3 EDAC | 24 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-9W4 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 9 (5 + 4 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | 0.370 (9.40mm) | 9W4 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 637-078-330-062 EDAC | 33 |
| - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 637-078 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 637 | Solder | Plug, Male Pins | 78 | Black | 4 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 5 (DD, D) High Density | - | High Density D-Sub Connectors | - | - | - | Grounding Indents, Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 637-078-332-242 EDAC | 13 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-078 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 637 | Solder Cup | Plug, Male Pins | 78 | Black | 4 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, High Density | - | 5 (DD, D) High Density | - | High Density D-Sub Connectors | - | - | - | Grounding Indents, Shielded | D-Sub High Density Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 629-11W1640-4TB EDAC | 41 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | - | 0.370 (9.40mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-43W2222-5TA EDAC | 41 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 628-43W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 43 (41 + 2 Coax) | Black | 3 | - | - | Coax and Signal | - | - | - | Gold | - | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | - | - | - | - | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 627-13W3624-3TE EDAC | 41 |
| - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 627-13W | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | - | - | Signal and Power | 5A, 30A | - | - | Gold | - | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-7W2-650-1NE EDAC | 41 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | 7W2 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-8W8-240-2N2 EDAC | 41 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-8W8 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | - | - | Power | 20A | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 628-3W3-624-2NE EDAC | 24 |
| - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-3W3 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 (Power) | Black | 1 | - | - | Signal and Power | 20A | - | - | Gold | - | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | - | - | - | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-7W2-250-2N1 EDAC | 50 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | 0.370 (9.40mm) | 7W2 | Right Angle | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 662-025-264-041 EDAC | 13 |
| - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 662-025 | EDAC | - | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 85°C | 662 | Solder | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Housing/Shell (M3) | D-Sub - Stacked | - | 3 (DB, B); 3 (DB, B) | - | Dual Port D-Sub Connectors | 0.318 (8.08mm) | - | - | Board Lock, Mounting Brackets, Shielded | D-Sub Dualport Connectors | - | Flash | UL94 V-0 | ||
![]() 629-8W8-250-1T3 EDAC | In Stock | - | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-8W8 | - | Copper Alloy | - | - | - | EDAC Inc. | - | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 8 (Power) | Black | 1 | - | - | Power | 10A | - | - | Gold | - | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 630-8W8-650-4NA EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-8W8 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 8 (Power) | Black | 1 | Female | - | Power | 40A | - | 40 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | - | 0.520 (13.20mm) | 8W8 | Right Angle | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-13W6640-5TE EDAC | 12 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 630-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 13 (7 + 6 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 13W6 | - | - | 0.370 (9.40mm) | 13W6 | Right Angle | Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 637-044-232-267 EDAC | 12 |
| - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 637-044 | EDAC | Brass | 1 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 637 | Solder Cup | Plug, Male Pins | 44 | Black | 3 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Mating Side (4-40) | D-Sub, High Density | - | 3 (DB, B) High Density | - | High Density D-Sub Connectors | - | - | - | Board Lock, Grounding Indents, Shielded | D-Sub High Density Connectors | - | Flash | UL94 V-0 |