- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-2W2-224-2N3 EDAC Inc. | 19 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-2W2 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | - | Nickel | 2W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-24W7624-7NC EDAC Inc. | 19 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-24W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 24 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | Nickel | 24W7 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-2WK2224-7T2 EDAC Inc. | 19 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-2WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 2 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | - | Tin | 2WK2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-36W4240-4NC EDAC Inc. | 35 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 36 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-36W4250-3N6 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 36 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 629-27W2640-5T5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 37 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-2W2-250-2NC EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-2W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Nickel | 2W2 | Right Angle | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-2W2-640-2T2 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-2W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | Details | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Tin | 2W2 | Right Angle | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-2W2-250-4N4 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-2W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Nickel | 2W2 | Right Angle | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-36W4250-4TA EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 36 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Tin | 36W4 | Right Angle | Grounding Indents | Flash | UL94 V-0 | ||
![]() 629-27W2250-3N5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 37 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Nickel | 27W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-2WK2650-3T6 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-2WK | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 2 Position | Black | 2 | Male | Power | 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Tin | 2WK2 | Right Angle | Board Lock, Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-27W2640-7TB EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 37 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-43W2624-3NB EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-27W2250-3T5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 37 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-2WK2640-7N4 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-2WK | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Female Sockets and Male Pins | 2 Position | Black | 1 | Male | Coax | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.370 (9.40mm) | Nickel | 2WK2 | Right Angle | Grounding Indents, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-2W2-240-1TC EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-2W2 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 9 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Tin | 2W2 | Right Angle | Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 629-36W4240-3N6 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 36 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 627-43W2224-4TA EDAC Inc. | 33 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 629-36W4240-7NB EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 36 Position | Black | 2 | Male | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 |