- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-25W3640-4TD EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-25W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | 0.370 (9.40mm) | Tin | 25W3 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2250-4TC EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-27W2240-4TA EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-21W1640-5NC EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | Insulated | 0.370 (9.40mm) | Nickel | 21W1 | Right Angle | Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2250-4TE EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-25W3650-1N6 EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-25W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | 0.370 (9.40mm) | Nickel | 25W3 | Right Angle | Board Lock | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2640-3N3 EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Nickel | 27W2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-25W3250-4NB EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-25W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | 0.370 (9.40mm) | Nickel | 25W3 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-25W3640-4TE EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-25W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | 0.370 (9.40mm) | Tin | 25W3 | Right Angle | Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2250-2T2 EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-21W1650-1T4 EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2650-1T6 EDAC Inc. | 42 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Board Lock | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-21W1650-2NB EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | Insulated | 0.370 (9.40mm) | Nickel | 21W1 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2650-2ND EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Nickel | 27W2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2250-2T4 EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-27W2640-5ND EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Nickel | 27W2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-21W1640-3N3 EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 25 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | Insulated | 0.370 (9.40mm) | Nickel | 21W1 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-24W7640-1N3 EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-24W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 24 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | 0.370 (9.40mm) | Nickel | 24W7 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-27W2240-4N3 EDAC Inc. | 13 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | 0.370 (9.40mm) | Nickel | 27W2 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-25W3250-4ND EDAC Inc. | 5 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-25W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | 0.370 (9.40mm) | Nickel | 25W3 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 |