- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Height | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-21W4240-4NE EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Nickel | 21W4 | Right Angle | Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W4240-3TB EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Tin | 21W4 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W1640-4ND EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Nickel | 21W1 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2640-7N5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | 0.370 (9.40mm) | Nickel | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W1250-2T2 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | - | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W1250-3TC EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W1650-1T5 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W4240-1T2 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Tin | 21W4 | Right Angle | - | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-27W2240-2TA EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-27W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 37 | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 27 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | - | Insulated | 0.370 (9.40mm) | Tin | 27W2 | Right Angle | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 629-21W4640-2TE EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Tin | 21W4 | Right Angle | Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W4240-2N5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Nickel | 21W4 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W1240-4T5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-17W2650-2T3 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | 0.370 (9.40mm) | Tin | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W5640-2T5 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Insulated | 0.370 (9.40mm) | Tin | 17W5 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W4640-5N5 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 21WA4 | - | Insulated | 0.370 (9.40mm) | Nickel | 21W4 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-17W2250-3ND EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | 0.370 (9.40mm) | Nickel | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-17W2240-4TE EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | 0.370 (9.40mm) | Tin | 17W2 | Right Angle | Grounding Indents, Mounting Brackets | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-21W1650-1N1 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Nickel | 21W1 | Right Angle | Grounding Indents, Shielded | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-21W1240-1T6 EDAC Inc. | 33 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-21W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder | - | Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | 0.370 (9.40mm) | Tin | 21W1 | Right Angle | Board Lock, Grounding Indents | 12.5 mm | Flash | UL94 V-0 | ||
![]() 629-17W5640-2T4 EDAC Inc. | 40 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 629-17W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 (DC, C) - 17W5 | - | Insulated | 0.370 (9.40mm) | Tin | 17W5 | Right Angle | Grounding Indents, Mounting Brackets | 12.5 mm | 30.0µin (0.76µm) | UL94 V-0 |