- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Product Type | Backset Spacing | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 629-13W3250-3NE EDAC | 49 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-13W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 13 (10 + 3 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | - | 0.370 (9.40mm) | 13W3 | Right Angle | Grounding Indents, Mounting Brackets | - | - | Flash | UL94 V-0 | ||
![]() 629-11W1650-3TC EDAC | 41 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | - | 0.370 (9.40mm) | 11W1 | Right Angle | Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-43W2222-3T1 EDAC | 32 |
| - | Gold | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Through Hole | Tray | Active | 125V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 43 (41 + 2 Power) | Black | 3 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | - | - | - | 43W2 | Vertical | Grounding Indents, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-9W4-224-1T5 EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-9W4 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 9 (5 + 4 Power) | Black | 2 | Female | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | - | - | 9W4 | Vertical | Board Lock, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-M09-223-LN1 EDAC | 49 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | 628-M09 | EDAC | Copper Alloy | 100 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628M | Solder | Receptacle, Female Sockets | 9 | Blue | 2 | - | D-Sub Connectors | Signal and Power | 5A per Contact | - | - | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 1 (DE, E) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | Flash | UL94 V-0 | ||
![]() 629-11W1650-3T5 EDAC | 32 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Bracket | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | - | 0.370 (9.40mm) | 11W1 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1250-1NA EDAC | 32 |
| - | Gold | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-11W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | - | 0.370 (9.40mm) | 11W1 | Right Angle | Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 628W2WK2122-2N2 EDAC | 32 |
| - | Gold | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 628W2W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -25°C ~ 85°C | 628-WC | Solder Cup | Receptacle, Female Sockets | 2 (Power) | Black | 1 | Female | - | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | - | - | - | 2WK2 | Vertical | Shielded | - | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 628-5W1-624-4T6 EDAC | In Stock | - | - | Gold | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-5W1 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | 5W1 | Vertical | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-5W1-624-3N4 EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W1 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | 5W1 | Vertical | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-5W1-624-4N6 EDAC | In Stock | - | - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W1 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | 5W1 | Vertical | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-M37-323-GT3 EDAC | 32 |
| - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Steel, Tin Plated | 628-M37 | EDAC | Copper Alloy | 100 | - | EDAC | EDAC Inc. | - | Tray | Active | - | -55°C ~ 125°C | 628M | Solder | Receptacle, Female Sockets | 37 | Green | 2 | - | D-Sub Connectors | Signal and Power | 5A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | D-Sub Connectors - Standard Density | - | - | - | Shielded | D-Sub Standard Connectors | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-7W2-222-5T2 EDAC | 32 |
| - | Gold | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Tin Plated | 628-7W2 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | - | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | - | - | 7W2 | Vertical | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-47W1224-1NE EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-47W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 47 (46 + 1 Power) | Black | 3 | Female | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | - | - | - | 47W1 | Vertical | Board Lock, Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-5W1-224-2N4 EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-5W1 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | Black | 2 | Female | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | 5W1 | Vertical | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-36W4624-5NC EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Coax) | Black | 2 | Female | - | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | - | - | 36W4 | Vertical | Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4624-4TE EDAC | 41 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-36W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Standoff | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | - | - | 36W4 | Vertical | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-224-3TB EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Tin Plated | 628-3W3 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Female | - | Signal and Power | 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | - | 3W3 | Vertical | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-3W3-224-3NB EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-3W3 | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Female | - | Signal and Power | 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | - | - | 3W3 | Vertical | Shielded | - | - | Flash | UL94 V-0 | ||
![]() 628-36W4624-2ND EDAC | 32 |
| - | Gold | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | - | Copper Alloy | - | Unfiltered | - | EDAC Inc. | Threaded Insert | Tray | Active | 125V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 (32 + 4 Power) | Black | 2 | Female | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | - | - | - | 36W4 | Vertical | Board Lock, Shielded | - | - | 30.0µin (0.76µm) | UL94 V-0 |