- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-3WK3624-5T3 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Tin | 3WK3 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-43W2224-7NA EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 43 Position | Black | 3 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Shielded | Flash | UL94 V-0 | ||
![]() 628-47W1624-5ND EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 47 Position | Black | 3 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-43W2624-1T6 EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 43 Position | Black | 3 | Female | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-25W3224-4N2 EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-25W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | - | Nickel | 25W3 | Vertical | Shielded | Flash | UL94 V-0 | ||
![]() 628-36W4224-5T3 EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Shielded | Flash | UL94 V-0 | ||
![]() 628-43W2624-4TB EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 43 Position | Black | 3 | Female | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-25W3624-1NA EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-25W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 25 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 25W3 | Insulated | - | Nickel | 25W3 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4622-4N2 EDAC Inc. | 48 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Nickel | 36W4 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-43W2624-7TE EDAC Inc. | 41 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 43 Position | Black | 3 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-222-3N2 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-3W3 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Signal and Power | 30A | - | 30 A | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Shielded | Flash | UL94 V-0 | ||
![]() 628-47W1224-3N5 EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 47 Position | Black | 3 | Female | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-36W4624-7N6 EDAC Inc. | 41 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Nickel | 36W4 | Vertical | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4622-4T1 EDAC Inc. | 48 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder Cup | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-224-4T5 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-3W3 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Signal and Power | 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | - | Tin | 3W3 | Vertical | Board Lock, Shielded | Flash | UL94 V-0 | ||
![]() 628-36W4624-3N4 EDAC Inc. | 41 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Nickel | 36W4 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4624-3N6 EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Nickel | 36W4 | Vertical | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-36W4624-1T4 EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 628-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-3W3-224-7N1 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-3W3 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Coax and Signal | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Shielded | Flash | UL94 V-0 | ||
![]() 628-27W2224-4NC EDAC Inc. | 48 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 628-27W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 628-C | Solder | Receptacle, Female Sockets | 27 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 27W2 | Insulated | - | Nickel | 27W2 | Vertical | Shielded | Flash | UL94 V-0 |