- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-8W8-624-1TE EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | Insulated | - | Tin | 8W8 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-9W4-224-4TE EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | Tin | 9W4 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-9W4-224-5NC EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | - | - | - | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-8W8-624-7T1 EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | Insulated | - | Tin | 8W8 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-224-2N4 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | Insulated | - | Nickel | 8W8 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-9W4-224-3ND EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W5-224-1N4 EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-7T1 EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Tin | 5W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-624-3T3 EDAC Inc. | 41 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Power | 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | Insulated | - | Tin | 8W8 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-5TA EDAC Inc. | 32 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Tin | 5W5 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-1N4 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-7T2 EDAC Inc. | 32 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Tin | 5W5 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-2T5 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Tin | 5W5 | Vertical | Board Lock, Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-1NB EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-224-7NE EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | Nickel | 7W2 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-624-4T2 EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Tin | 5W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-224-5TC EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Tin | 5W5 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-8W8-224-4TD EDAC Inc. | 41 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | Insulated | - | Tin | 8W8 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-7W2-222-2N2 EDAC Inc. | 124 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 7 Position | Black | 2 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W5-224-5N3 EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W5 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 |