- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627W11W1322-2N2 EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Grounding Indents, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W11W1122-2N2 EDAC Inc. | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Grounding Indents, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 627W13W3224-3N2 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W13W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 13 Position | Black | 2 | Male | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Vertical | Grounding Indents, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 627W11W1622-2N2 EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Grounding Indents, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627W13W3224-3NA EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W13W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 13 Position | Black | 2 | Male | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Vertical | Grounding Indents, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 627W13W3624-4N5 EDAC Inc. | 41 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W13W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 13 Position | Black | 2 | Male | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Vertical | Board Lock, Grounding Indents, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-8W8-224-1T3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-8W8 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 8 Position | Black | 1 | Male | Power | 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 4 (DC, C) - 8W8 | - | Insulated | - | Tin | 8W8 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627W17W2324-2N5 EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W17W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Vertical | Board Lock, Grounding Indents, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W11W1324-1N5 EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Board Lock, Grounding Indents, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W21W1222-4N2 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W21W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 21 Position | Black | 2 | Male | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 21W1 | - | Insulated | - | Nickel | 21W1 | Vertical | Grounding Indents, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 627W11W1324-1N2 EDAC Inc. | 41 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Grounding Indents, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W17W2122-3NA EDAC Inc. | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W17W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Vertical | Grounding Indents, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 627W17W2622-4NA EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W17W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 17 Position | Black | 2 | Male | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Vertical | Grounding Indents, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-9W4-224-1NA EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-9W4-224-3TC EDAC Inc. | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Tin | 9W4 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-9W4-224-4N5 EDAC Inc. | 32 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-9W4 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 9 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Vertical | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627W11W1624-4N5 EDAC Inc. | 41 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W11W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Male Pins | 11 Position | Black | 2 | Male | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | Insulated | - | Nickel | 11W1 | Vertical | Board Lock, Grounding Indents, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627W3WK3624-1ND EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Power | 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Vertical | Board Lock, Grounding Indents, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627W5W1-322-4NA EDAC Inc. | 48 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 5 Position | Black | 2 | Male | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Vertical | Grounding Indents, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 627W3W3-122-4NA EDAC Inc. | 48 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 627W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -25°C ~ 85°C | 627-WC | Solder Cup | Plug, Male Pins | 3 Position | Black | 1 | Male | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder Cup | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Grounding Indents, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 |