- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 628-015-620-066 EDAC | 32 |
| - | - | Through Hole | - | Polyester Thermoplastic | Steel, Nickel Plated | 628-015 | EDAC | Brass | 1 | - | - | EDAC | - | EDAC Inc. | - | - | Tray | Active | - | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | D-Sub Connectors | Signal | 3A per Contact | - | - | Gold | - | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | D-Sub Connectors - Standard Density | - | - | - | - | Board Lock, Shielded | D-Sub Standard Connectors | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-11W1250-4TE EDAC | 5 |
| - | - | Through Hole, Right Angle | - | Polyester Thermoplastic | Steel, Tin Plated | 629-11W | - | Copper Alloy | - | - | - | - | - | EDAC Inc. | - | - | Tray | Active | - | 125V | -55°C ~ 125°C | 629-C | Solder | Plug, Male Pins | 11 (10 + 1 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | Gold | - | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 11C1, 11W1 | - | - | 0.370 (9.40mm) | - | - | - | Grounding Indents, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 627-5W1-624-2TC EDAC | 14 |
| - | Gold | Panel Mount, Through Hole | - | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | - | Copper Alloy | - | Unfiltered | - | - | - | EDAC Inc. | - | Threaded Standoff | Tray | Active | - | 125V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 (4 + 1 Coax) | Black | 2 | Male | - | Coax and Signal | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | - | - | - | 5W1 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-224-7TE EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | - | Coax | - | - | - | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | - | Tin | 5W5 | Vertical | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-7W2-224-3N2 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-5W5-624-7TE EDAC Inc. | 35 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W5 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | - | Coax | - | - | - | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | - | Tin | 5W5 | Vertical | Board Lock, Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-624-3N2 EDAC Inc. | 35 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-624-1N4 EDAC Inc. | 35 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-5W5-624-1NC EDAC Inc. | 35 |
| - | Gold | Panel Mount | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-5W5 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 1 | Male | - | Power | 10A | - | 10 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | Insulated | - | - | Nickel | 5W5 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-222-2TA EDAC Inc. | 35 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Tin | 7W2 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-7W2-224-1N3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-9W4-222-1TA EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-9W4 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 9 Position | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | - | Tin | 9W4 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-7W2-224-1T2 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Tin | 7W2 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-9W4-222-2T1 EDAC Inc. | 42 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-9W4 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 9 Position | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | - | Tin | 9W4 | Vertical | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-7W2-622-2TA EDAC Inc. | 42 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Tin | 7W2 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-624-1T1 EDAC Inc. | 35 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Tin | 7W2 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-624-7N1 EDAC Inc. | 35 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Coax and Signal | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-9W4-622-5N2 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-9W4 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 9 Position | Black | 2 | Male | - | Signal and Power | - | - | - | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | Insulated | - | - | Nickel | 9W4 | Vertical | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-7W2-624-3N6 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-7W2 | - | Copper | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | - | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 7 Position | Black | 2 | Male | - | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Cup | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | Insulated | - | - | Nickel | 7W2 | Vertical | Board Lock, Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-24W7240-7TC EDAC Inc. | 37 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-24W | - | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | - | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 24 Position | Black | 2 | Female | - | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 5 (DD, D) - 24W7 | Insulated | - | 0.370 (9.40mm) | Tin | 24W7 | Right Angle | Mounting Brackets | - | Flash | UL94 V-0 |