- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-43W2224-4T4 EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40); Mating Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3222-3N1 EDAC Inc. | 45 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Power | 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Nickel | 3WK3 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-43W2224-4TB EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Tin | 43W2 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-2W2-224-4TE EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-2W2 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 2 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | - | Tin | 2W2 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3W3-224-2NE EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3W3 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 3 Position | Black | 1 | Male | Power | 20A | - | 20 A | Gold | Solder Cup | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-43W2624-4NB EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1224-1T1 EDAC Inc. | 28 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Tin | 47W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3222-4N2 EDAC Inc. | 28 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Nickel | 3WK3 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-5W1-224-1T1 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-5W1 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 5 Position | Black | 2 | Male | Coax and Signal | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | - | Tin | 5W1 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-43W2224-4ND EDAC Inc. | 28 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-43W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 43 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | - | Nickel | 43W2 | Vertical | Board Lock, Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3224-7NC EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Nickel | 3WK3 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-3WK3624-7NA EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Nickel | 3WK3 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-3WK3622-4T2 EDAC Inc. | In Stock | - | - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-3WK | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Male | Power | 40A | - | 40 A | Gold | Solder Tail | - | Board Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | - | Tin | 3WK3 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-36W4624-1T3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 10A | - | 10 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-36W4224-7TB EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | Flash | UL94 V-0 | ||
![]() 627-36W4622-3T1 EDAC Inc. | 45 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-3W3-622-5NA EDAC Inc. | 28 |
| - | Gold | Free Hanging (In-Line) | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-3W3 | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder Cup | Plug, Male Pins | 3 Position | Black | 1 | Male | Coax | - | - | - | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1624-4N2 EDAC Inc. | 45 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Signal and Power | 5A, 40A | - | 40 A | Gold | Solder Cup | - | Board Side (4-40) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-36W4624-2TC EDAC Inc. | 28 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyester Thermoplastic | Steel, Tin Plated | 627-36W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Standoff | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 36 Position | Black | 3 | Male | Signal and Power | 5A, 20A | - | 20 A | Gold | Solder Cup | - | Board Side (M3); Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | - | Tin | 36W4 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-47W1624-7N1 EDAC Inc. | 28 |
| - | Gold | Through Hole | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 627-47W | Copper | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | 125 V | -55°C ~ 125°C | 627-C | Solder | Plug, Male Pins | 47 Position | Black | 3 | Male | Coax and Signal | - | - | - | Gold | Solder Cup | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 47W1 | Insulated | - | Nickel | 47W1 | Vertical | Grounding Indents, Shielded | 30.0µin (0.76µm) | UL94 V-0 |