- Contact Materials
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Backset Spacing
- Base Product Number
- Color
- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
EDAC D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Features | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-009-640-032 EDAC Inc. | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 630-009 | - | Copper Alloy | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 630 | Solder | Receptacle, Female Sockets | 9 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 1 (DE, E) | - | 0.409 (10.40mm) | Board Lock, Mounting Brackets, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-050-620-041 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-050 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 5 (DD, D) | - | - | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-050-322-041 EDAC Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-050 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder Cup | Receptacle, Female Sockets | 50 | Black | 3 | - | Signal and Power | 5A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 5 (DD, D) | - | - | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 629-037-640-032 EDAC Inc. | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-037 | - | Copper Alloy | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 629 | Solder | Plug, Male Pins | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 4 (DC, C) | - | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-015-220-043 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-015 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 15 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 2 (DA, A) | - | - | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ||
![]() 627-037-622-041 EDAC Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 627-037 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder Cup | Plug, Male Pins | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Grounding Indents, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-622-042 EDAC Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder Cup | Receptacle, Female Sockets | 37 | Black | 2 | - | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-050-220-041 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-050 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 5 (DD, D) | - | - | Shielded | - | Flash | UL94 V-0 | ||
![]() 628-050-220-047 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-050 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 5 (DD, D) | - | - | Board Lock, Shielded | - | Flash | UL94 V-0 | ||
![]() 628-037-622-041 EDAC Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | EDAC | Brass | 1 | EDAC | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder Cup | Receptacle, Female Sockets | 37 | Black | 2 | D-Sub Connectors | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | D-Sub Connectors - Standard Density | - | Shielded | D-Sub Standard Connectors | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-037-320-048 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-037 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-025-620-012 EDAC Inc. | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-025 | - | Phosphor Bronze | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Plastic) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 628-037-220-043 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Shielded | - | Flash | UL94 V-0 | ||
![]() 628-037-620-017 EDAC Inc. | In Stock | - | - | Panel Mount, Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | - | Phosphor Bronze | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 | Solder | Receptacle, Female Sockets | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Board Lock, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-015-240-032 EDAC Inc. | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-015 | - | Copper Alloy | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 629 | Solder | Plug, Male Pins | 15 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 2 (DA, A) | - | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | Flash | UL94 V-0 | ||
![]() 628-037-620-043 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-037 | EDAC | Brass | 1 | EDAC | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 37 | Black | 2 | D-Sub Connectors | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | D-Sub Connectors - Standard Density | - | Shielded | D-Sub Standard Connectors | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 627-037-320-041 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 627-037 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 627 (Metal) | Solder | Plug, Male Pins | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 4 (DC, C) | - | - | Grounding Indents, Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-050-320-048 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-050 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 50 | Black | 3 | - | Signal and Power | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 5 (DD, D) | - | - | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 628-025-620-048 EDAC Inc. | In Stock | - | - | Through Hole | Polyester Thermoplastic | Steel, Nickel Plated | 628-025 | - | Brass | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 628 (Metal) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Board Side (4-40) | D-Sub | - | 3 (DB, B) | - | - | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 629-037-340-032 EDAC Inc. | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Steel, Nickel Plated | 629-037 | - | Copper Alloy | - | - | EDAC Inc. | - | Active | - | -55°C ~ 85°C | 629 | Solder | Plug, Male Pins | 37 | Black | 2 | - | Signal | 3A per Contact | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 4 (DC, C) | - | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | 15.0µin (0.38µm) | UL94 V-0 |