- Series
- Mfr
- Package
- Product Status
- RoHS
- Operating Temperature
- Manufacturer
- Features
- Base Product Number
- Mounting Type
- Package / Case
- Tolerance
Attribute column
Manufacturer
EDAC Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Manufacturer Package Identifier | Contact Materials | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Suitable for | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Number of Ports | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Drive Size | Drive Type | Overall Length | Features | Height | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A00-108-220-450 EDAC Inc. | 357 | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | - | - | - | - | - | - | - | 1.25V | Tray | 2008 | A00 | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 80°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Board Lock | - | Flash | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A00-108-622-450 EDAC Inc. | 1915 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | METAL | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Phosphor Bronze | - | - | - | - | - | - | - | 1.25V | Bulk | 2007 | A00 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | Black | - | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | Vertical | Shielded | 1.5A | - | UL | Gold | COMMERCIAL | 0.6 inch | 8 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.496 inch | 94V-0 | NO | TELCOM, MODULAR | 20mOhm | 500MOhm | - | 1.5A | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Board Lock | - | 30.0μin 0.76μm | 30μin | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-216-261-310 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Tray | 2004 | A20 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | - | - | Board Lock | - | Flash | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A20-108-260-010 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Tray | 2004 | A20 | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | Board Lock | - | Flash | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-216-662-450 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | METAL | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Phosphor Bronze | - | 80°C | -40°C | - | - | - | - | - | Bulk | 2009 | A00 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | 1 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | UL | Gold | COMMERCIAL | - | 16 | STAGGERED | - | 0.496 inch | - | - | TELCOM, MODULAR | - | 500000000Ohm | RECEPTACLE | - | 2 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Board Lock | - | 30.0μin 0.76μm | 30μin | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-216-262-450 EDAC Inc. | 3604 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Tray | 2009 | A00 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | 90° Angle (Right) | Shielded | - | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | 500MOhm | - | 1.5A | 2 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Board Lock | - | Flash | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A00-108-262-450 EDAC Inc. | 6102 |
| - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | A00-108-262-450 | Phosphor Bronze | - | - | - | - | - | - | - | 125V | Bulk | 2009 | A00 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | 2.54mm | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.5A | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | Board Lock | 13.589mm | Flash | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-216-272-450 EDAC Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Phosphor Bronze | - | - | - | - | - | - | - | 150V | Tray | 2009 | A00 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 70°C | 0°C | - | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | 16 | - | - | - | - | - | - | - | 500MOhm | - | - | 2 | Up and Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | - | Board Lock | 26.3mm | Flash | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-108-620-450 EDAC Inc. | 356 | - | - | 14 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | - | - | - | - | - | - | - | 1.25V | Bulk | 2006 | A00 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | - | 2.54mm | Vertical | Unshielded | 1.5A | - | UL | Gold | COMMERCIAL | 0.6 inch | 8 | STAGGERED | - | 0.496 inch | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | RECEPTACLE | 1.5A | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Board Lock | - | 30.0μin 0.76μm | 30μin | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-108-660-010 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | METAL | Polybutylene Terephthalate (PBT) | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Bulk | 2004 | A20 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | ROHS COMPLAINT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 8 | - | - | - | 94V-0 | NO | TELCOM, MODULAR | 20mOhm | 500MOhm | - | 1.5A | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | Board Lock | - | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() J2W048821P26031 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | No | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96028822P72221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96088822N16121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | Various applications | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J6D018894L26212 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 in | Square | 77 mm | - | - | - | - | - | - | - | - | - | ||
![]() J96068832P62221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96048832N67121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96028832N77121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96028862N82121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J6D018894L36112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |