- Series
- Mfr
- Package
- Product Status
- RoHS
- Operating Temperature
- Manufacturer
- Features
- Base Product Number
- Mounting Type
- Package / Case
- Tolerance
Attribute column
Manufacturer
EDAC Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Conductor Material | Built-in depth | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Core colour | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Device Type | Dimensions | Flame retardant | For Use With | Insulation Materials | Locking mechanism | Low smoke (according to EN 61034-2) | Material quality | Maximum Operating Temperature | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Outer diameter approx. | Overvoltage category | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type | Voltage, Rating | With optical interface | Series | Termination | Number of Rows | Contact Type | Pitch | Supply Voltage | Depth | Current Rating | Frequency | Contact Finish | Contact Resistance | Row Spacing | Note | Accessory Type | Maximum Pressure | Duty Cycle | Number of Cores | Contact Configuration | Outer Diameter | Connection Type | Input Voltage | Minimum Bend Radius | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J96028892N21121 EDAC | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PP | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | V1-WV4A-2M-PP-H1 | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | 4 | - | 4.7mm | - | - | 10 mm | IP67, IP68, IP69 | - | 2m | - | ||
![]() J6D018834N45112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J2W048821P47031 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700, 700 Series, 900 Series | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Legend Tiles - Set A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96048832P51121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96068892N31121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L Series Sealed Rocker Switches | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Laser Etched Actuator | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J9P018892P17202 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E/809000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% | - | - | - | - | 400V ac | - | - | - | - | - | ||
![]() J96068862N27221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ruthenium on Gold | - | - | - | - | - | 2.54 (Dia.) x 14.5mm | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 2 (Loaded)Ω | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 14.5mm | 2.54 (Dia.)mm | ||
![]() J96048892N67121 EDAC | In Stock | - | - | - | Noryl | - | - | - | - | - | - | - | - | - | - | - | - | Piston | - | - | - | - | - | - | - | +100°C | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FS-3 | - | - | - | - | 120 → 240 V ac/dc | - | - | - | - | - | - | - | - | 10bar | - | - | - | - | 1/4 BSP | - | - | - | - | - | - | ||
![]() J96048822N33121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96048822P11221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J53026632N00013 EDAC | In Stock | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPMODU Mod IV | Crimp | 1 | n/a | 2,54 mm | - | - | - | - | n/a | - | - mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96068832N22121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J9P018822P76202 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -40 - 105 | 0 - 80 | - | Active | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96048822N35121 EDAC | In Stock | - | - | - | - | - | - | White | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | Separate | - | - | - | EDAC Inc. | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 3 | Active | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96068832N34221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96088862P74121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96088892P36221 EDAC | In Stock | - | - | - | - | - | 60 | - | - | - | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Bulk | - | - | 2 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | * | - | - | - | - | - | - | - | 50 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J96068892N43221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | Bulk | - | - | - | Active | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | * | - | - | - | - | - | 169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 | - | 90 | ||
![]() J96048862N61221 EDAC | In Stock | - | - | - | - | - | - | - | Class 6 = very flexible | Tinned | - | - | - | Pink | Colour | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | EDAC Inc. | - | 500 | 300 | - | - | - | - | - | - | - | - | - | - | - | 3.2 | - | Bulk | -60 - 180 | -5 - 90 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J6D018864N63212 EDAC | In Stock | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless steel V2A | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |