- Series
- Mfr
- Package
- Product Status
- RoHS
- Operating Temperature
- Manufacturer
- Features
- Base Product Number
- Mounting Type
- Package / Case
- Tolerance
Attribute column
Manufacturer
EDAC Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A00-108-662-450 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | METAL | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2009 | A00 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | - | 2.54mm | 90° Angle (Right) | Shielded | 1.5A | - | UL | Gold | COMMERCIAL | 0.6 inch | 8 | STAGGERED | 0.496 inch | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | RECEPTACLE | 1.5A | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.0μin 0.76μm | 30μin | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-432-662-450 EDAC Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | METAL | Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2003 | A00 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | 80°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | UL | Gold | COMMERCIAL | - | 32 | STAGGERED | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-108-660-450 EDAC Inc. | 312 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2006 | A00 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | - | 2.54mm | 90° Angle (Right) | Unshielded | 1.5A | - | UL | Gold | COMMERCIAL | 0.6 inch | 8 | STAGGERED | 0.496 inch | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | RECEPTACLE | 1.5A | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.0μin 0.76μm | 30μin | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-108-662-310 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | - | Female | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 8 | - | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | RECEPTACLE | 1.5A | - | 1 | - | 8p8c (RJ45, Ethernet) | Red - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-432-263-310 EDAC Inc. | 39 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Tray | 2004 | A20 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 32 | - | - | Black, Green | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | Flash | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-216-672-450 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | METAL | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2009 | A00 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | Black | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | UL | Gold | COMMERCIAL | - | 16 | STAGGERED | 0.496 inch | - | - | - | 0.71 inch | TELCOM, MODULAR | - | 500000000Ohm | RECEPTACLE | - | 1000VAC V | 2 | Up and Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | 30.0μin 0.76μm | 30μin | 0.138 inch | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-432-222-450 EDAC Inc. | 39 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A00 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 32 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Flash | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5 | ||
![]() A20-108-263-310 EDAC Inc. | 47 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Tray | 2004 | A20 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | - | - | Black, Green | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Up | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | Flash | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-216-260-450 EDAC Inc. | 768 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Phosphor Bronze | 1.25V | Tray | 2011 | A00 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | 80°C | -40°C | - | 1 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 90° Angle (Right) | Unshielded | 1.5A | - | - | Gold | - | - | 16 | - | - | 94V-0 | - | NO | - | - | - | 500MOhm | - | 1.5A | - | 2 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | Flash | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-216-663-310 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | 8 | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green | 1 | Male | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | TIN | UL | Gold | COMMERCIAL | - | 16 | - | - | - | Black | - | - | TELCOM, MODULAR | - | 500000000Ohm | RECEPTACLE | - | - | 2 | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A20-216-260-010 EDAC Inc. | 47 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Tray | 2004 | A20 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 16 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | 2 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | Flash | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-216-660-010 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | 8 | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2.1V | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | 1 | Female | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 16 | - | - | - | - | - | - | TELCOM, MODULAR | - | 500000000Ohm | RECEPTACLE | - | - | 2 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A00-432-660-450 EDAC Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8 | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | Bulk | 2003 | A00 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | 1 | Male | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | - | 32 | STAGGERED | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A00-108-290-450 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2007 | A00 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | Flash | - | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A00-432-262-450 EDAC Inc. | 5528 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2003 | A00 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 32 | 80°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | Flash | - | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A20-432-663-310 EDAC Inc. | 47 |
| - | 14 Weeks | - | Through Hole | Through Hole | 8 | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green | 1 | Male | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | TIN | UL | Gold | COMMERCIAL | - | 32 | - | - | - | Black | - | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A00-108-260-450 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Phosphor Bronze | 1.25V | Bulk | 2003 | A00 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 80°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | 2.54mm | 90° Angle (Right) | Unshielded | 1.5A | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | Flash | - | - | Unknown | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() A20-216-661-310 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | Black | 1 | Female | ROHS COMPLAINT | 8536.69.40.30 | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 16 | - | - | - | - | - | - | TELCOM, MODULAR | - | 500MOhm | RECEPTACLE | - | - | 2 | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-432-661-310 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | 1 | Female | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 32 | - | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | RECEPTACLE | - | - | 4 | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 | ||
![]() A20-108-663-310 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | Bulk | 2004 | A20 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | ROHS COMPLAINT | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | 1.5A | TIN | UL | Gold | COMMERCIAL | - | 8 | - | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500MOhm | RECEPTACLE | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Lock | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat5 |