- Part Status
- RoHS Status
- Factory Lead Time
- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Features
- Housing Material
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
EDAC Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Shell Finish | Contact Finish | Number of Contacts | Empty Shell | Body/Shell Style | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A61-113-200P4C3 EDAC Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Bulk | 2011 | A61 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | - | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Up | 12 | Board Lock | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() A63-113-431P112 EDAC Inc. | 910 |
| - | 17 Weeks | - | Through Hole | Through Hole | 100 | COPPER ALLOY | Polybutylene Terephthalate (PBT), Polyester | - | Bronze | - | Tray | 2011 | A63 | e3 | yes | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | Black, Green, Yellow | 10/100 Base-T, AutoMDIX | - | Female | NO | NO | NO | YES | NO | GENERAL PURPOSE | 8 | Vertical | Shielded | NICKEL | Gold | - | NO | JACK | 1 | User Selectable | Green - Yellow | User Selectable | 4 | Board Lock | 15.0μin 0.38μm | 0.664 16.87mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() A63-112-300P13B EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Bulk | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Down | 4 | Board Lock | Flash | - | - | ROHS3 Compliant | - | ||
![]() A63-113-300P13B EDAC Inc. | 14 |
| - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Bulk | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Down | 4 | Board Lock | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() A60-113-235N414 EDAC Inc. | 191 |
| - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon; Polyester, Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Male | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green - Green, Yellow | Up | - | Board Lock | 15.0μin 0.38μm | 0.532 13.51mm | No SVHC | ROHS3 Compliant | - | ||
![]() A60-143-300P111 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 0°C~70°C | Tray | 2004 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | Male | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | 32 | - | - | 4 | - | Does Not Contain LED | Down | 8 | Board Lock | 15.0μin 0.38μm | 0.543 13.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() A63-112-431P112 EDAC Inc. | 14 |
| - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polybutylene Terephthalate (PBT), Polyester | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | Green, Yellow | 10/100 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | Vertical | Shielded | - | Gold | - | - | - | 1 | User Selectable | Green - Yellow | User Selectable | 4 | Board Lock | Flash | 0.664 16.87mm | - | ROHS3 Compliant | - | ||
![]() A61-114-233P4C3 EDAC Inc. | 35 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | - | Bronze | - | Tray | 2011 | A61 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | Black, Green | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green - Green | Up | 12 | Board Lock | 30.0μin 0.76μm | 0.535 13.59mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() A64-112-271P521 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polybutylene Terephthalate (PBT), Polyester | - | Bronze | - | Tray | 2011 | A64 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 6 | - | - | Black, Green, Orange, Yellow | 10/100 Base-T | - | Female | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green, Orange - Yellow | Up | 5 | Board Lock | Flash | 0.528 13.40mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() A60-112-331P432 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2011 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green - Yellow | Down | 8 | Board Lock | Flash | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() A60-112-200P471 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Up | 8 | Board Lock | Flash | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() A60-112-300P492 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2011 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Down | 8 | Board Lock | Flash | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() A60-114-331P411 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2011 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | Black, Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green - Yellow | Down | 8 | Board Lock | 30.0μin 0.76μm | 0.535 13.59mm | - | ROHS3 Compliant | UL94 V-0 | ||
![]() A63-113-300P131 EDAC Inc. | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | - | Bronze | - | Tray | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | Black | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | 8 | - | - | 1 | Down | Does Not Contain LED | Down | 4 | Board Lock | 15.0μin 0.38μm | 0.531 13.49mm | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() A64-113-231N420 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon; Polyester | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2011 | A64 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | - | 10/100 Base-T | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green - Yellow | Up | 5 | Board Lock | 15.0μin 0.38μm | 0.530 13.45mm | - | ROHS3 Compliant | - | ||
![]() A60-113-331P411 EDAC Inc. | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2009 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 10 | 70°C | 0°C | Black, Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | - | - | 1 | Down | Green - Yellow | Down | 8 | Board Lock | 15.0μin 0.38μm | 0.535 13.59mm | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() A60-112-300P432 EDAC Inc. | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | 70°C | 0°C | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | Down | Does Not Contain LED | Down | 8 | Board Lock | Flash | 0.535 13.59mm | - | ROHS3 Compliant | - | ||
![]() A63-142-313P161 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | - | - | - | 4 | - | Yellow - Green | Down | - | Board Lock | Flash | 0.543 13.80mm | - | ROHS3 Compliant | - | ||
![]() A60-112-271N414 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon; Polyester | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A60 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | - | - | - | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | - | - | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Lock | Flash | 0.530 13.45mm | - | ROHS3 Compliant | - | ||
![]() A63-142-300N161 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 100 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2010 | A63 | - | - | Active | 1 (Unlimited) | Solder | RJ45 | 8 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | Gold | - | - | - | 4 | - | Does Not Contain LED | Down | - | Board Lock | Flash | 0.516 13.11mm | - | ROHS3 Compliant | - |