- Series
- Number of Positions
- Connector Type
- Contact Type
- Fastening Type
- Mounting Type
- Number of Rows
- Pitch
- Mfr
- Features
- Current Rating
- Housing Material
Attribute column
Manufacturer
EDAC Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Current Rating | Contact Gender | Row Spacing | Note | Wire Gauge (Max) | Wire Gauge (Min) | Contact Termination | Features | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 566-003-000-220 EDAC Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | 2004 | 566 | - | Obsolete | 1 (Unlimited) | Receptacle | 3 | - | - | - | 1 | Latch Lock | Female Socket | 0.079 2.00mm | - | - | - | Contacts Not Included | - | - | Crimp | Waterproof (Mated, IP67) | - | RoHS Compliant | - | Lead Free | - | ||
![]() 567-009-000-410 EDAC Inc. | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | PBT | - | 300V | Bulk | 2010 | 567 | yes | Active | 1 (Unlimited) | Receptacle | 9 | 105°C | -40°C | White | 3 | Latch Lock | Female Socket | 0.197 5.00mm | 5A | - | 0.232 (5.90mm) | Contacts Not Included | - | - | Crimp | Waterproof | - | ROHS3 Compliant | - | - | - | ||
![]() 565-002-000-411 EDAC Inc. | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | PBT | Bronze | 250V | Bulk | 2010 | 565 | - | Obsolete | 1 (Unlimited) | Receptacle | 2 | - | - | Black | 1 | Latch Holder | Female Socket | 0.098 2.50mm | 3A | Female | - | Contacts Not Included | 22 AWG | 28 AWG | Crimp | Waterproof | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP67 |