- Series
- Mfr
- Package
- Product Status
- Manufacturer
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Product Type
- Mounting Type
Attribute column
Manufacturer
EDAC USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Insulation Color | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690D109-139-021 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 693-006-620-003 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | COPPER ALLOY | Plastic | - | Bronze | - | - | - | 30VAC | -55°C~85°C | Bulk | 2004 | 693 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Firewire (IEEE 1394) | Receptacle | - | 1A | - | - | Unshielded | - | - | Black | ONE | UL | Gold | COMMERCIAL | 6 | - | 30mOhm | - | - | - | POLARIZED HOUSING | 1 | 1500 | - | - | Board Guide | - | - | - | 30μin | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-024-360-900 EDAC Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 30VAC | -25°C~85°C | Tray | 2015 | 690 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Plug | - | 3A | - | Vertical | - | - | - | Black | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 690-004-621-013 EDAC Inc. | In Stock | - | - | 17 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | Bronze | - | - | - | - | -55°C~85°C | Bulk | 2009 | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | 30V | - | - | Right Angle | Unshielded | - | - | Black | - | - | Gold | - | 4 | - | - | 1GOhm | - | - | - | 1 | 1500 | USB 2.0 | USB 3.0 | Board Lock | 6.99mm | 14mm | 12.5mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-010-295-484 EDAC Inc. | 30 |
| - | 17 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Steel, Stainless | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | 690 | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | 0.25A | - | - | Unshielded | - | - | Black | - | - | Gold | - | 10 | - | - | - | - | - | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 690-024-331-031 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel (SUS) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 690 | - | Active | - | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | 1A | - | - | - | - | - | Black | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 690-009-521-900 EDAC Inc. | 30 |
| Datasheet | 17 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Vertical | - | Polybutylene | Brass | - | - | - | - | 30VAC | -50°C~105°C | Tape & Reel (TR) | 2010 | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | Right Angle | Unshielded | - | 1A | Black | - | - | Gold | - | 9 | - | - | 1GOhm | 30V | 1A | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 690-W04-260-014 EDAC Inc. | 61 | - | - | 17 Weeks | Bulkhead, Panel | Panel Mount | Bulkhead - Rear Side Nut | - | - | Brass | Bronze | - | - | - | - | -25°C~85°C | Bulk | 2014 | 690W | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | 1A per Contact | - | Horizontal | Unshielded | IP67 - Dust Tight, Waterproof | - | Black | - | - | Gold | - | 4 | - | - | - | - | - | - | 1 | - | USB 1.0 | USB 1.0 | Circular Bayonet Coupling | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 690-W19-260-012 EDAC Inc. | 85 |
| Datasheet | 17 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Bronze | - | - | - | - | -25°C~85°C | Bulk | 2014 | 690W | - | Active | 1 (Unlimited) | Solder | - | HDMI | Receptacle | - | 1A per Contact | - | Straight | Unshielded | IPX7 - Waterproof | - | Black | - | - | Gold | - | 19 | - | - | - | - | - | - | 1 | - | - | - | Circular Bayonet Coupling | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Waterproof | ||
![]() 690-024-260-900 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 30VAC | -25°C~85°C | Tray | - | 690 | - | Obsolete | Not Applicable | Solder | - | USB-C (USB TYPE-C) | Plug | - | 3A | - | - | - | - | - | Black | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 690-004-221-013 EDAC Inc. | In Stock | - | - | 17 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | Bronze | - | - | - | - | -55°C~85°C | Bulk | 2002 | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | Right Angle | Unshielded | - | - | Black | - | - | Gold | - | 4 | - | - | 1GOhm | - | - | - | 1 | 1500 | USB 2.0 | USB 1.0 | Board Lock | 5.72mm | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 693-006-621-003 EDAC Inc. | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole, Right Angle | Vertical | COPPER ALLOY | Plastic | Brass | Lead, Tin | - | - | - | 30V | -55°C~105°C | Bulk | 2004 | 693 | yes | Obsolete | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | Receptacle | - | - | 2mm | - | Unshielded | - | 1A | Black | ONE | UL | Gold | COMMERCIAL | 6 | 1A | 30mOhm | 100MOhm | - | - | POLARIZED HOUSING | 1 | - | - | - | Board Guide | - | - | - | 30μin | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-004-260-023 EDAC Inc. | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole | Vertical | - | Plastic | Copper Alloy | Bronze | - | - | - | - | -55°C~85°C | Tray | 2002 | 690 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | Unshielded | - | - | Black | - | - | Gold | - | 4 | - | - | 1GOhm | - | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | 16mm | - | 11.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-024-632-031 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | - | Steel (SUS) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 690 | - | Active | - | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | 1A | - | Right Angle | - | - | - | Black | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 690-004-220-013 EDAC Inc. | In Stock | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Brass | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | 690 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | Unshielded | - | - | Black | - | - | Gold | - | 4 | - | - | - | - | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | - | ||
![]() 690-008-221-013 EDAC Inc. | 30 |
| - | 17 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Vertical | - | Plastic | Copper Alloy | Bronze | - | - | - | - | -55°C~85°C | Bulk | 2002 | 690 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | - | - | Unshielded | - | - | Black | - | - | Gold | - | 8 | - | - | 1GOhm | - | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | 15.6mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-024-631-031 EDAC Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel (SUS) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 690 | - | Active | - | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | 1A | - | Right Angle | - | - | - | Black | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 690-W05-260-044 EDAC Inc. | 168 | - | - | 17 Weeks | Bulkhead, Panel | Panel Mount | Bulkhead - Front Side Nut | - | - | Brass | Bronze | - | - | - | 30V | -25°C~85°C | Bulk | 2014 | 690W | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | - | 1A | - | Horizontal | Unshielded | IP67 - Dust Tight, Waterproof | - | Black | - | - | Gold | - | 5 | - | - | - | - | - | - | 1 | - | USB 1.0 | USB 1.0 | Circular Threaded Coupling | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 690-W05-260-043 EDAC Inc. | In Stock | - | - | 17 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | - | - | - | -25°C~85°C | Bulk | 2014 | 690W | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | Plug | - | 1A per Contact | - | Horizontal | Unshielded | IPX7 - Waterproof | - | Black | - | - | Gold | - | 5 | - | - | - | - | - | - | 1 | - | USB 1.0 | USB 1.0 | Circular Threaded Coupling | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Waterproof | ||
![]() 690-024-234-031 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | - | Steel, Stainless | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 690 | - | Active | - | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | 1.25A 5A | - | - | - | - | - | - | - | - | Gold | - | 24 | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - |