- EuP Status
- Height
- Input voltage
- Length
- Max. output current
- No. of outputs
- Output
- Output current (max.) - rounded
- Output voltage
- Power
- Type
- Used at
Attribute column
Manufacturer
EDAC Equipment - Electrical Testers, Current Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Dim | EuP Status | Input voltage (max.) | Inputs | Max. output current | Min. input voltage | No. of inputs | No. of outputs | Output current (high) | Output current (max.) - rounded | Used at | Type | Output | Output voltage | Cable length | Power | Input voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA11011H1246 EDAC Inc. | In Stock | - | - | 450g | - | Level VI | - | C14 | 10A | - | - | 1x | 10 A | 10A | Indoors,Mains socket | EDAC | Mini DIN plug (4-pin) | 12V DC | - | 120W | 115V AC,230V AC | 34mm | 137mm | 59mm | ||
![]() EA10731K2401 EDAC Inc. | In Stock | - | - | 300g | - | Level VI | - | C14 | 2.5A | - | - | 1x | 2,5 A | 2.5A | Indoors,Mains socket | EDAC | 5.5/2.1 coaxial connector | 24V DC | - | 60W | 115V AC,230V AC | 28mm | 105.5mm | 46mm | ||
![]() EA11811K2446 EDAC Inc. | In Stock | - | - | 750g | - | Level VI | - | C14 | 8.33A | - | - | 1x | 8,33 A | 8.33A | Indoors,Mains socket | EDAC | Mini DIN plug (4-pin) | 24V DC | - | 200W | 115V AC,230V AC | 28mm | 166mm | 83mm | ||
![]() EA1005AHES501 EDAC Inc. | In Stock | - | - | 70g | (L x W x H) 55 x 55 x 25 mm | Level VI | 264V AC | - | 1.2A | 90V AC | 1x | 1x | - | 1.2A | Indoors,Mains socket | EA1005AHES501 | 5.5/2.1 coaxial connector | 5V DC | 1.8m | 6W | 115V AC,230V AC | 25mm | 55mm | 55mm | ||
![]() EA10442D1201 EDAC Inc. | In Stock | - | - | 160g | - | Level VI | - | C8 | 3.33A | - | - | 1x | 3,33 A | 3.33A | Indoors,Mains socket | EDAC | 5.5/2.1 coaxial connector | 12V DC | - | 40W | 115V AC,230V AC | 25.7mm | 85.5mm | 35.7mm | ||
![]() EA10931E1201 EDAC Inc. | In Stock | - | - | 350g | - | Level VI | - | C14 | 7.5A | - | - | 1x | 7,5 A | 7.5A | Indoors,Mains socket | EDAC | 5.5/2.5 coaxial connector | 12V DC | - | 90W | 115V AC,230V AC | 25.4mm | 134.5mm | 58.8mm | ||
![]() EA1012AHES501 EDAC Inc. | In Stock | - | - | 70g | (L x W x H) 55 x 55 x 25 mm | Level VI | 264V AC | - | 2.4A | 90V AC | 1x | 1x | - | 2.4A | Indoors,Mains socket | EA1012AHES501 | 5.5/2.1 coaxial connector | 5V DC | 1.8m | 12W | 115V AC,230V AC | 25mm | 55mm | 55mm | ||
![]() EA1019HHES1201 EDAC Inc. | In Stock | - | - | 120g | (L x W x H) 66.5 x 64 x 26 mm | Level VI | 264V AC | - | 2A | 90V AC | 1x | 1x | - | 2A | Indoors,Mains socket | EA1019HHES1201 | 5.5/2.1 coaxial connector | 12V DC | 1.8m | 24W | 115V AC,230V AC | 26mm | 66.5mm | 64mm | ||
![]() EA10931F2401 EDAC Inc. | In Stock | - | - | 350g | - | Level VI | - | C14 | 3.75A | - | - | 1x | 3,75 A | 3.75A | Indoors,Mains socket | EDAC | 5.5/2.5 coaxial connector | 24V DC | - | 90W | 115V AC,230V AC | 25.4mm | 134.5mm | 58.8mm | ||
![]() EA1005BHES1201 EDAC Inc. | In Stock | - | - | 70g | (L x W x H) 55 x 55 x 25 mm | Level VI | 264V AC | - | 0.5A | 90V AC | 1x | 1x | - | 500mA | Indoors,Mains socket | EA1005BHES1201 | 5.5/2.1 coaxial connector | 12V DC | 1.8m | 6W | 115V AC,230V AC | 25mm | 55mm | 55mm | ||
![]() EA11011M2400 EDAC Inc. | In Stock | - | - | 450g | - | Level VI | - | C14 | 5A | - | - | 1x | 5 A | 5A | Indoors,Mains socket | EDAC | 5.5/2.5 coaxial connector | 24V DC | - | 120W | 115V AC,230V AC | 34mm | 137mm | 59mm | ||
![]() EA10731J1201 EDAC Inc. | In Stock | - | - | 300g | - | Level VI | - | C14 | 5A | - | - | 1x | 5 A | 5A | Indoors,Mains socket | EA10731J1201 | 5.5/2.1 coaxial connector | 12V DC | - | 60W | 115V AC,230V AC | 28mm | 105.5mm | 46mm | ||
![]() EA1012CHES1201 EDAC Inc. | In Stock | - | - | 70g | (L x W x H) 55 x 55 x 25 mm | Level VI | 264V AC | - | 1A | 90V AC | 1x | 1x | - | 1A | Indoors,Mains socket | EA1012CHES1201 | 5.5/2.1 coaxial connector | 12V DC | 1.8m | 12W | 115V AC,230V AC | 25mm | 55mm | 55mm | ||
![]() EA11301K2446 EDAC Inc. | In Stock | - | - | 605g | - | Level VI | - | C14 | 6.25A | - | - | 1x | 6,25 A | 6.25A | Indoors,Mains socket | EDAC | Mini DIN plug (4-pin) | 24V DC | - | 150W | 115V AC,230V AC | 30mm | 164mm | 64mm | ||
![]() EA1019KHES2401 EDAC Inc. | In Stock | - | - | 120g | (L x W x H) 66.5 x 64 x 26 mm | Level VI | 264V AC | - | 1A | 90V AC | 1x | 1x | - | 1A | Indoors,Mains socket | EA1019KHES2401 | 5.5/2.1 coaxial connector | 24V DC | 1.8m | 24W | 115V AC,230V AC | 26mm | 66.5mm | 64mm | ||
![]() EA10442G2401 EDAC Inc. | In Stock | - | - | 160g | - | Level VI | - | C8 | 1.66A | - | - | 1x | 1,66 A | 1.66A | Indoors,Mains socket | EDAC | 5.5/2.1 coaxial connector | 24V DC | - | 40W | 115V AC,230V AC | 25.7mm | 85.5mm | 35.7mm | ||
![]() EA1012DHES2401 EDAC Inc. | In Stock | - | - | 70g | (L x W x H) 55 x 55 x 25 mm | Level VI | 264V AC | - | 0.5A | 90V AC | 1x | 1x | - | 500mA | Indoors,Mains socket | EA1012DHES2401 | 5.5/2.1 coaxial connector | 24V DC | 1.8m | 12W | 115V AC,230V AC | 25mm | 55mm | 55mm | ||
![]() EA11301J1246 EDAC Inc. | In Stock | - | - | 605g | - | Level VI | - | C14 | 12.5A | - | - | 1x | 12,5 A | 12.5A | Indoors,Mains socket | EDAC | Mini DIN plug (4-pin) | 12V DC | - | 150W | 115V AC,230V AC | 30mm | 164mm | 64mm |