- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Package / Case
- RoHS Status
- Interface IC Type
- Number of Functions
- Number of Terminations
- Output Peak Current Limit-Nom
- Packaging
- Supply Voltage
Attribute column
Manufacturer
Electric Imp PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Part Status | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Turn On Delay Time | Voltage - Output | Output Current-Max | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Drain to Source Resistance | High Side Driver | Output Current Flow Direction | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL7155CN Electric Imp Inc. | In Stock | - | Datasheet | - | Through Hole | DIP | 8 | - | - | - | - | 2002 | e0 | Discontinued | 8 | Tin/Lead (Sn/Pb) | 125°C | -40°C | DUAL | - | 1 | 15V | - | - | - | - | - | Not Qualified | 3.5A | - | +-5/+-15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | 3.5A | - | 16.5V | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | Synchronous | 2 | - | 3.5A | 15V | 2mOhm | - | SOURCE SINK | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7154CS Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | - | 2002 | e0 | Discontinued | 8 | Tin/Lead (Sn/Pb) | 125°C | -40°C | DUAL | GULL WING | 1 | 12V | - | unknown | - | R-PDSO-G8 | - | Not Qualified | 4A | 16V | 15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Synchronous | 2 | -3V | 4A | 12V | - | - | SOURCE | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7243CM Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Bulk | 2002 | e0 | - | 20 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | 2 | 15V | - | unknown | - | - | 2 | Not Qualified | - | 16V | 15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCD DRIVER | - | - | - | - | 2A | - | - | NO | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL7222CS Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | 8 | - | - | 25 ns | Bulk | 2002 | e0 | Discontinued | 8 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | 2 | 15V | - | - | - | - | - | Not Qualified | 4A | - | - | INDUSTRIAL | - | 15V | 4.5V | - | - | - | 570mW | - | - | 25 ns | - | - | TOTEM-POLE | 20ns | 20 ns | TRUE AND INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 2 | - | 2A | - | - | NO | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7212CS Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Bulk | 2002 | e0 | Discontinued | 8 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | 2 | 15V | - | - | - | R-PDSO-G8 | 2 | Not Qualified | - | 15V | 15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 2A | - | - | NO | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7252CN Electric Imp Inc. | In Stock | - | Datasheet | - | Through Hole | PDIP | 8 | - | 1.05W | 25 ns | Bulk | - | e0 | - | 8 | Tin/Lead (Sn/Pb) | 85°C | 0°C | DUAL | - | 2 | 15V | - | - | - | - | - | - | - | - | 15V | INDUSTRIAL | - | 16V | - | - | - | 2.5mA | - | - | 2A | 25 ns | - | - | TOTEM-POLE | 20ns | 20 ns | - | SCHMITT TRIGGER | NAND GATE BASED MOSFET DRIVER | - | - | 2 | - | 2A | - | - | NO | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() EL7154CN Electric Imp Inc. | In Stock | - | Datasheet | - | Through Hole | DIP | 8 | - | - | - | - | - | e0 | - | 8 | Tin/Lead (Sn/Pb) | 125°C | -40°C | DUAL | - | 1 | 12V | - | - | - | - | - | Not Qualified | 4A | - | 15V | INDUSTRIAL | - | 16V | 4.5V | - | - | - | - | - | 4A | - | 15.5V | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Synchronous | 2 | -3V | 4A | 12V | 1.5mOhm | - | SOURCE | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7252CS Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Bulk | 2002 | - | Discontinued | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7457CU-T13 Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | - | - | - | - | 2002 | e0 | Discontinued | 16 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | 4 | 5V | 0.635mm | - | - | R-PDSO-G16 | 4 | Not Qualified | - | - | +-515V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 0.1A | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 4 | - | - | -5V | 2A | 5V | - | YES | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7212CS-T7 Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Bulk | 2002 | - | Discontinued | 8 | - | 85°C | -40°C | DUAL | GULL WING | 2 | 15V | - | - | - | R-PDSO-G8 | 2 | Not Qualified | - | 15V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 2A | - | - | NO | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL7212CS-T13 Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Tape & Reel (TR) | 2002 | - | Discontinued | 8 | - | 85°C | -40°C | DUAL | GULL WING | 2 | 15V | - | - | - | R-PDSO-G8 | 2 | Not Qualified | - | 15V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 2A | - | - | NO | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL7457CS-T7 Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | Tape & Reel (TR) | 2002 | e0 | Discontinued | 16 | Tin/Lead (Sn/Pb) | 85°C | -40°C | DUAL | GULL WING | 4 | 5V | 1.27mm | - | - | R-PDSO-G16 | 4 | Not Qualified | - | - | +-515V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 0.1A | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 4 | - | - | -5V | 2A | 5V | - | YES | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL7222CN Electric Imp Inc. | In Stock | - | - | - | Through Hole | DIP | 8 | - | 1.05W | 25 ns | Bulk | - | e0 | - | 8 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 2 | 15V | - | - | - | - | - | - | 2A | - | - | INDUSTRIAL | - | 15V | 4.5V | - | Dual | 5mA | - | 5mA | 4A | 25 ns | - | - | TOTEM-POLE | 20ns | 20 ns | TRUE AND INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 2 | - | 2A | - | - | NO | - | - | - | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() EL7457CLZ-T13 Electric Imp Inc. | In Stock | - | - | - | Surface Mount | VQFN | 16 | - | - | 12.5 ns | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | 16.5V | 5V | - | - | 2mA | - | 2mA | 2A | 14.5 ns | - | - | - | 13.5ns | 13 ns | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EL7243CMZ Electric Imp Inc. | In Stock | - | - | - | Surface Mount | SOIC | - | - | - | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL7156CSZ-T13 Electric Imp Inc. | In Stock | - | - | Tin | Surface Mount | SOIC | 8 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1 | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL7242CSZ Electric Imp Inc. | In Stock | - | - | - | Surface Mount | SOIC | 8 | 540.001716mg | 570mW | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 10MHz | - | - | - | 2A | - | - | - | - | 16V | 4.5V | 1mA | - | - | - | 2.5mA | 2A | 25 ns | 16.5V | - | - | 20ns | 20 ns | - | - | - | - | - | 2 | - | - | - | - | - | - | 1.45mm | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free |