- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2610-11GA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 10 | 1.12 | Straight | 8SIGNAL/2COAXIAL | Copper Alloy | Wall | -65C to 200C | 33.7(mm) | Not Required(mm) | No | 17-60 | Crimp | 850VDC/600VAC | Circular | RCP | 10(POS) | SKT | 1(Port) | TVP | Nonilluminated | Electroless Nickel | 0.125 Round | No | 32.74(mm) | 33.7(mm) | ||
![]() DBP2610-11G2D1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 2 | 1.12 | Straight | 2TWINAX | Copper Alloy | Wall | -65C to 200C | 33.7(mm) | Not Required(mm) | No | 17-52 | Crimp | 500VDC/400VAC | Circular | RCP | 2(POS) | SKT | 1(Port) | TVP | Nonilluminated | Electroless Nickel | 0.125 Round | No | 32.74(mm) | 33.7(mm) | ||
![]() DBP2610-12BBA2 Electronic Hardware Corp | In Stock | - | - | Gold | 18 | - | Straight | 4TWINAX/14SIGNAL | - | Wall | - | - | - | No | 19-18 | Crimp | 550VDC/400VAC | Circular | RCP | 18(POS) | SKT | 1(Port) | TVP | - | - | - | No | - | - | ||
![]() DBP2610-11G1C2 Electronic Hardware Corp | In Stock | - | - | Gold | 18 | 1.12 | Straight | 4COAXIAL/14SIGNAL | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-18 | Crimp | 550VDC/400VAC | Circular | RCP | 18(POS) | SKT | 1(Port) | TVP | Nonilluminated | Cadmium Over Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11GA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | - | 1.12 | Straight | - | Copper Alloy | Wall | -65C to 175C | 33.7(mm) | Not Required(mm) | No | 17-11 | Crimp | - | Circular | RCP | - | PIN | 1(Port) | TVP | Nonilluminated | Cadmium | 0.125 Round | No | 32.74(mm) | 33.7(mm) | ||
![]() DBP2610-15BGD1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 55 | - | Straight | 55Signal | Copper Alloy | Wall | -65C to 200C | 31.3(mm) | Not Required(mm) | No | 15-55 | Crimp | 450VDC/300VAC | Circular | RCP | 55(POS) | PIN | 1(Port) | TVP | - | Passivated | - | No | 32.74(mm) | 31.3(mm) | ||
![]() DBP2610-11G2A1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | 1.12 | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | SKT | 1(Port) | TVP | Nonilluminated | Zinc Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11G3D1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 39 | 1.12 | Straight | 1TWINAX/38SIGNAL | Copper Alloy | Wall | -65C to 200C | 33.7(mm) | Not Required(mm) | No | 17-2 | Crimp | 500VDC/400VAC | Circular | RCP | 39(POS) | PIN | 1(Port) | TVP | Nonilluminated | Electroless Nickel | 0.125 Round | No | 32.74(mm) | 33.7(mm) | ||
![]() DBP2610-11G1N Electronic Hardware Corp | In Stock | - | - | Gold | 15 | 1.12 | Straight | - | - | Wall | - | - | - | No | 19-31 | Crimp | 550VDC/400VAC | Circular | RCP | 15(POS) | SKT | 1(Port) | TVP | Nonilluminated | - | 0.125 Round | No | - | - | ||
![]() DBP2610-11BGA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | 1.12 | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVP | Nonilluminated | Zinc Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11BC1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 18 | 1.12 | Straight | 4TWINAX/14SIGNAL | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-18 | Crimp | 500VDC/400VAC | Circular | RCP | 18(POS) | SKT | 1(Port) | TVP | Nonilluminated | Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-14G3C1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | - | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | SKT | 1(Port) | TVP | - | Zinc Nickel | - | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11BBC1 Electronic Hardware Corp | In Stock | - | - | Gold | 18 | 1.12 | Straight | 4TWINAX/14SIGNAL | - | Wall | - | - | - | No | 19-18 | Crimp | 550VDC/400VAC | Circular | RCP | 18(POS) | SKT | 1(Port) | TVP | Nonilluminated | - | 0.125 Round | No | - | - | ||
![]() DBP2610-13B1A1 Electronic Hardware Corp | In Stock | - | - | Gold | 15 | 1.12 | Straight | - | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-31 | Crimp | 550VDC/400VAC | Circular | RCP | 15(POS) | SKT | 1(Port) | TVP | Nonilluminated | Cadmium | 0.250 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11BGC1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | 1.12 | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVP | Nonilluminated | Zinc Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-06GN Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | - | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | TVP | - | Zinc Nickel | - | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11BA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 15 | 1.12 | Straight | - | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-31 | Crimp | 500VDC/400VAC | - | RCP | 15(POS) | SKT | 1(Port) | TVP | Nonilluminated | Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11BBA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | 1.12 | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | TVP | Nonilluminated | Zinc Nickel | 0.125 Round | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-15BBA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | - | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVP | - | Zinc Nickel | - | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2610-11B1C1 Electronic Hardware Corp | In Stock | - | - | Gold | 15 | 1.12 | Straight | - | - | Wall | - | - | - | No | 19-31 | Crimp | 550VDC/400VAC | Circular | RCP | 15(POS) | SKT | 1(Port) | TVP | Nonilluminated | - | 0.125 Round | No | - | - |