- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mounting | Mounting Styles | Operating Temp Range | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Pin Count | Number of Contacts | Contact Gender | Number of Ports | Family | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-35G3C2 Electronic Hardware Corp | In Stock | - | - | Gold | 6 | Straight | 6Signal | Copper Alloy | Surface Mount | Jam Nut | -65C to 175C | SLIM DPAK | 26.97(mm) | 30.45(mm) | No | 9-35 | Crimp | 500VDC/400VAC | Circular | RCP | 2 +Tab | 6(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 31.72(mm) | 26.97(mm) | ||
![]() DBP2600-35G1A1 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | Straight | (2/26)Signal | Copper Alloy | - | Jam Nut | -65C to 200C | - | 46.02(mm) | 49.5(mm) | No | 19-28 | Crimp | 500VDC/400VAC | Circular | RCP | - | 28(POS) | SKT | 1(Port) | D38999 | Electroless Nickel | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-35BBC2 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | - | Jam Nut | -65C to 200C | - | 46.02(mm) | 49.5(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | - | 11(POS) | PIN | 1(Port) | D38999 | Electroless Nickel | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-36B1D1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 28 | Straight | (2/26)Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | Circular | RCP | - | 28(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BBD1 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | Straight | (2/26)Signal | Copper Alloy | - | Jam Nut | -65C to 200C | - | 46.02(mm) | 49.5(mm) | No | 19-28 | Crimp | 500VDC/400VAC | Circular | RCP | - | 28(POS) | SKT | 1(Port) | D38999 | Electroless Nickel | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-35BGA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 11 | Straight | 11Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | - | 11(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BBD3 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | - | 11(POS) | SKT | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-36BBD3 Electronic Hardware Corp | In Stock | - | - | Gold | 79 | Straight | 79Signal | Copper Alloy | - | Jam Nut | -65C to 175C | - | 49.23(mm) | 52.65(mm) | No | 21-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 79(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 31.9(mm) | 49.23(mm) | ||
![]() DBP2600-35BBA1 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | Straight | 66Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 66(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35B1C2 Electronic Hardware Corp | In Stock | - | - | Gold | 8 | Straight | 8Signal | Copper Alloy | - | Jam Nut | -65C to 200C | - | 34.93(mm) | 38.38(mm) | No | 13-8 | Crimp | 850VDC/600VAC | Circular | RCP | - | 8(POS) | PIN | 1(Port) | D38999 | Electroless Nickel | No | 31.9(mm) | 34.93(mm) | ||
![]() DBP2600-35BD3 Electronic Hardware Corp | In Stock | - | - | Gold | 7 | Straight | 7Signal | Copper Alloy | - | Wall | -65C to 175C | - | 26.5(mm) | Not Required(mm) | No | 11-99 | Crimp | 850VDC/600VAC | Circular | RCP | - | 7(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 26.5(mm) | ||
![]() DBP2600-35BBA3 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | Straight | 66Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 66(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35GA3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | Straight | 66Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 66(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GD1 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | - | 11(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35B1D4 Electronic Hardware Corp | In Stock | - | - | Gold | 7 | Straight | 7Signal | Copper Alloy | - | Cable | -65C to 200C | - | Not Required(mm) | 25(mm) | No | 11-99 | Crimp | 850VDC/600VAC | Circular | PL | - | 7(POS) | PIN | 1(Port) | D38999 | Electroless Nickel | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-35B1A4 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | Straight | 66Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 66(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BA3 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | Straight | 66Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | - | 66(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GC1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | Straight | 32Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | - | 32(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GC2 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | Straight | 32Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | - | 32(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-36BA1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | Straight | 32Signal | Copper Alloy | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | - | 32(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) |