- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-35B1A1 Electronic Hardware Corp | In Stock | - | - | Gold | 22 | Straight | 22Signal | Copper Alloy | Jam Nut | -65C to 200C | 34.93(mm) | 38.38(mm) | No | 13-35 | Crimp | 500VDC/400VAC | Circular | RCP | 22(POS) | PIN | 1(Port) | D38999 | Electroless Nickel | No | 31.9(mm) | 34.93(mm) | ||
![]() DBP2600-35BA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GD4 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GD3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 28 | Straight | (2/26)Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | Circular | RCP | 28(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35B1C1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BGC1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | Straight | 32Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GA3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | RCP | 28(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G3D2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 32 | Straight | 32Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BBN Electronic Hardware Corp | In Stock | - | - | Gold | 28 | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | RCP | 28(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35BGD3 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | 11(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G3D1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 28 | Straight | (2/26)Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | Circular | RCP | 28(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-35B1D3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | RCP | 28(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G3D3 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | Straight | 32Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G2D4 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | 11(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G3N Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 11 | Straight | 11Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | 11(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34GA2 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | Circular | RCP | 11(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-34G1N Electronic Hardware Corp | In Stock | - | - | Gold | 7 | Straight | 7Signal | Copper Alloy | Wall | -65C to 175C | 26.5(mm) | Not Required(mm) | No | 11-99 | Crimp | 850VDC/600VAC | Circular | RCP | 7(POS) | PIN | 1(Port) | D38999 | Zinc Nickel | No | 32.74(mm) | 26.5(mm) | ||
![]() DBP2600-34BN Electronic Hardware Corp | In Stock | - | - | Gold | 10 | Straight | 10Signal | Copper Alloy | Wall | -65C to 175C | 28.9(mm) | Not Required(mm) | No | 13-98 | Crimp | 850VDC/600VAC | Circular | RCP | 10(POS) | SKT | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 28.9(mm) | ||
![]() DBP2600-35G1A4 Electronic Hardware Corp | In Stock | - | - | Gold | 7 | Straight | 7Signal | Copper Alloy | Wall | -65C to 175C | 26.5(mm) | Not Required(mm) | No | 11-99 | Crimp | 850VDC/600VAC | Circular | RCP | 7(POS) | PIN | 1(Port) | D38999 | Cadmium | No | 32.74(mm) | 26.5(mm) |