- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-33BBN Electronic Hardware Corp | In Stock | - | - | Gold | 11 | 1.06 | Straight | 11Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-11 | Crimp | 1250VDC/900VAC | - | Circular | RCP | 11(POS) | PIN | 1(Port) | D38999 | NVIS | - | Cadmium | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33BA3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | 1.06 | Straight | (2/26)Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | - | Circular | RCP | 28(POS) | SKT | 1(Port) | CTVP | NVIS | - | Cadmium | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33G1A2 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | 1.06 | Straight | (2/26)Signal | - | Wall | -65C to 200C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | - | Circular | RCP | 28(POS) | SKT | 1(Port) | CTVPS | NVIS | - | Electroless Nickel | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33B1D3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | 1.06 | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Bulk | Circular | RCP | 28(POS) | PIN | 1(Port) | CTVP | NVIS | - | Cadmium | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-34G3A3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | - | Circular | RCP | 28(POS) | PIN | 1(Port) | CTVP | - | - | Cadmium | - | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-32GC1 Electronic Hardware Corp | In Stock | - | - | Gold | 7 | - | Straight | 7Signal | - | Flange | -65C to 175C | 26.19(mm) | Not Required(mm) | No | 11-99 | Crimp | 850VDC/600VAC | - | Circular | RCP | 7(POS) | PIN | 1(Port) | CTV | - | 7.5(A) | Cadmium | - | No | 32.74(mm) | 26.19(mm) | ||
![]() DBP2600-32GC2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 7 | - | Straight | 7Signal | Copper Alloy | Jam Nut | -65C to 200C | 31.75(mm) | 35.2(mm) | No | 11-99 | Crimp | 850VDC/600VAC | - | Circular | RCP | 7(POS) | PIN | 1(Port) | CTVS | - | - | Electroless Nickel | - | No | 31.72(mm) | 31.75(mm) | ||
![]() DBP2600-32GA3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | - | Circular | RCP | 28(POS) | PIN | 1(Port) | D38999 | - | - | NICKEL-PTFE | - | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-32G3A3 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Bulk | Circular | RCP | 28(POS) | SKT | 1(Port) | CTVP | - | - | Cadmium | - | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33G2D2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 88 | 1.06 | Straight | 88SIGNAL | Copper Alloy | Wall | -65C to 200C | 36.9(mm) | Not Required(mm) | No | 19-88 | Crimp | 450VDC/300VAC | - | Circular | RCP | 88(POS) | SKT | 1(Port) | CTVP | NVIS | - | Electroless Nickel | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-32GA2 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-28 | Crimp | 500VDC/400VAC | - | Circular | RCP | 28(POS) | PIN | 1(Port) | D38999 | - | - | Cadmium | - | No | 32.74(mm) | 36.9(mm) | ||
![]() DBP2600-32G2D1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Jam Nut | -65C to 175C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | - | Circular | RCP | 32(POS) | PIN | 1(Port) | CTV | - | - | Cadmium | - | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-32G2D3 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | - | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 66(POS) | SKT | 1(Port) | CTVP | - | 5(A) | Cadmium | - | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33B1A2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 18 | 1.06 | Straight | 4TWINAX/14SIGNAL | Copper Alloy | Wall | -65C to 200C | 36.9(mm) | Not Required(mm) | No | 19-18 | Crimp | 500VDC/400VAC | - | Circular | RCP | 18(POS) | SKT | 1(Port) | CTVP | NVIS | - | Electroless Nickel | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-33G1C1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 15 | 1.06 | Straight | - | Copper Alloy | Wall | -65C to 200C | 36.9(mm) | Not Required(mm) | No | 19-31 | Crimp | 500VDC/400VAC | - | Circular | RCP | 15(POS) | PIN | 1(Port) | CTVP | NVIS | - | Electroless Nickel | 0.250 Round | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-32G2A3 Electronic Hardware Corp | In Stock | - | - | Gold | 3 | - | Straight | 3Signal | - | Jam Nut | -65C to 175C | 26.97(mm) | 30.45(mm) | No | 9-98 | Crimp | 850VDC/600VAC | - | Circular | RCP | 3(POS) | SKT | 1(Port) | CTV | - | 7.5(A) | Cadmium | - | No | 31.23(mm) | 26.97(mm) | ||
![]() DBP2600-34BBD3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 88 | - | Straight | 88SIGNAL | Copper Alloy | Wall | -65C to 200C | 36.9(mm) | Not Required(mm) | No | 19-88 | Crimp | 450VDC/300VAC | - | - | RCP | 88(POS) | PIN | 1(Port) | CTVP | - | - | Electroless Nickel | - | No | 32.69(mm) | 36.9(mm) | ||
![]() DBP2600-32G2A4 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Jam Nut | -65C to 175C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | - | Circular | RCP | 32(POS) | SKT | 1(Port) | CTV | - | 7.5(A) | Cadmium | - | No | 31.34(mm) | 46.02(mm) | ||
![]() DBP2600-32G1D3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 7 | - | Straight | 7Signal | Copper Alloy | Wall | -65C to 175C | 26.5(mm) | Not Required(mm) | No | 11-99 | Crimp | 850VDC/600VAC | - | Circular | RCP | 7(POS) | PIN | 1(Port) | CTVP | - | - | Cadmium | - | No | 32.69(mm) | 26.5(mm) | ||
![]() DBP2600-32G3N Electronic Hardware Corp | In Stock | - | - | Gold | 7 | - | Straight | 7Signal | - | Cable | -65C to 200C | Not Required(mm) | 24.99(mm) | No | 11-99 | Crimp | 850VDC/600VAC | Bulk | Circular | PL | 7(POS) | SKT | 1(Port) | CTVS | - | 7.5(A) | Electroless Nickel | - | No | 31.34(mm) | Not Required(mm) |