- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | A | Contact Materials | Current-IEC | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Illumination Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Screw Size | Shaft Size | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4420-35BGC1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | H5 | Active | Plug, Male Pins | 13 | Green | 0.295 (7.50mm) | -- | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | - | 13 | 180° | -- | -- | 9-10mm | - | - | - | -- | - | Mating Flange | UL94 V-0 | ||
![]() RC4420-35BC1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Phosphor Bronze | -- | 8A | -- | 300V | -40°C ~ 115°C | Bulk | HI | Active | Plug, Female Sockets | 16 | Green | 0.197 (5.00mm) | -- | 0.579 (14.70mm) | Screwless - Spring Cage, Tension Clamp | - | - | -- | 1 | - | Tin | 12-28 AWG | - | 16 | 180° | -- | -- | 8-9mm | - | - | - | -- | - | Latch Lock, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33BGA3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | HN | Active | Plug, Female Sockets | 17 | Green | 0.200 (5.08mm) | -- | 0.598 (15.19mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 17 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33BN Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | HW | Active | Plug, Female Sockets | 21 | Black | 0.200 (5.08mm) | -- | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 21 | 180° | -- | -- | 9mm | - | - | - | -- | 0.250 Round | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33BC1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | HN | Active | Plug, Female Sockets | 22 | Orange | 0.138 (3.50mm) | -- | 0.512 (13.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 14-26 AWG | NVIS | 22 | 180° | -- | -- | 10-11mm | - | - | - | -- | 0.250 Round | Mating Flange | UL94 V-0 | ||
![]() RC4420-34G2A4 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | - | - | - | - | -- | - | -40°C ~ 115°C | Bulk | HR | Active | - | - | Gray | 0.300 (7.62mm) | - | - | - | 12-28 AWG | 300V | - | 3 | 10A | - | - | - | 9 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | - | -- | - | ||
![]() RC4420-33BBC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | 1 | - | - | - | -- | - | -40°C ~ 115°C | Bulk | HR | Active | - | - | Gray | 0.300 (7.62mm) | - | - | - | 12-28 AWG | 300V | - | 3 | 10A | - | - | NVIS | 11 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | 0.250 Round | -- | - | ||
![]() RC4420-33BBC1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 8A | -- | 300V | -40°C ~ 115°C | Bulk | HI | Active | Plug, Female Sockets | 16 | Green | 0.197 (5.00mm) | -- | 0.579 (14.70mm) | Screwless - Spring Cage, Tension Clamp | - | - | -- | 1 | - | Tin | 12-28 AWG | NVIS | 16 | 180° | -- | -- | 8-9mm | - | - | - | -- | 0.250 Round | Latch Lock, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33G3A4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | H4 | Active | Plug, Female Sockets | 22 | Green | 0.197 (5.00mm) | -- | 0.583 (14.80mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 22 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33G3A1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | H4 | Active | Plug, Female Sockets | 24 | Green | 0.197 (5.00mm) | -- | 0.583 (14.80mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 24 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33G1A3 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Copper - Tin Plated | Steel, Stainless | -- | 1 | - | - | - | -- | - | -40°C ~ 115°C | Bulk | H8 | Active | - | - | Gray | 0.787 (20.00mm) | - | - | - | 6-24 AWG | 600V | - | 1 | 37A | - | - | NVIS | 7 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | 0.250 Round | Flange | - | ||
![]() RC4420-33BBA2 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | H5 | Active | Plug, Male Pins | 21 | Green | 0.200 (5.08mm) | -- | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 21 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | -- | UL94 V-0 | ||
![]() RC4420-33B1A3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 15A | -- | 300V | -40°C ~ 115°C | Bulk | HI | Active | Plug, Female Sockets | 22 | Green | 0.197 (5.00mm) | -- | 0.579 (14.70mm) | Screwless - Spring Cage, Tension Clamp | - | - | -- | 1 | - | Tin | 12-28 AWG | NVIS | 22 | 180° | -- | -- | 8-9mm | - | - | - | -- | 0.250 Round | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33G3C1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | HW | Active | Plug, Female Sockets | 23 | Green | 0.197 (5.00mm) | -- | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 23 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-33BBA4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 10A | -- | 300V | -40°C ~ 115°C | Bulk | HW | Active | Plug, Female Sockets | 23 | Black | 0.200 (5.08mm) | -- | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | -- | 1 | - | Tin | 12-26 AWG | NVIS | 23 | 180° | -- | -- | 9-10mm | - | - | - | -- | 0.250 Round | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-32GC1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | - | - | - | - | -- | - | -40°C ~ 115°C | Bulk | HS | Active | - | - | Gray | 0.300 (7.62mm) | - | - | - | 12-28 AWG | 300V | - | 4 | 10A | - | - | - | 8 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | - | -- | - | ||
![]() RC4420-33BGA1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | 1 | Phosphor Bronze | -- | 8A | -- | 300V | -40°C ~ 115°C | Bulk | HI | Active | Plug, Female Sockets | 23 | Green | 0.197 (5.00mm) | -- | 0.579 (14.70mm) | Screwless - Spring Cage, Tension Clamp | - | - | -- | 1 | - | Tin | 12-28 AWG | NVIS | 23 | 180° | -- | -- | 8-9mm | - | - | - | -- | 0.250 Round | Latch Lock, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RC4420-34G1A1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Copper - Tin Plated | Steel, Stainless | -- | - | - | - | - | -- | - | -40°C ~ 115°C | Bulk | H8 | Active | - | - | Gray | 0.394 (10.00mm) | - | - | - | 6-24 AWG | 300V | - | 1 | 37A | - | - | - | 8 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | - | -- | - | ||
![]() RC4420-33G1C1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | 1 | - | - | - | -- | - | -40°C ~ 115°C | Bulk | HS | Active | - | - | Gray | 0.295 (7.50mm) | - | - | - | 12-28 AWG | 300V | - | 4 | 10A | - | - | NVIS | 11 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | 0.250 Round | -- | - | ||
![]() RC4420-33B1A2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | -- | 1 | - | - | - | -- | - | -40°C ~ 115°C | Bulk | HS | Active | - | - | Gray | 0.200 (5.08mm) | - | - | - | 12-28 AWG | 300V | - | 4 | 10A | - | - | NVIS | 16 | - | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | -- | - | 0.250 Round | -- | - |