- Manufacturer
- A
- Illumination Type
- Shaft Size
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Type
- Current Rating
- Number of Poles
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | A | Approvals | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Current - Output (Max) | Control Features | Voltage - Output 2 | Illumination Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Shaft Size | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4420-06BBC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Quarter Brick | - | - | - | - | 24V | -55°C ~ 115°C | Bulk | HQA | 2.39 L x 1.54 W x 0.50 H (60.6mm x 39.0mm x 12.7mm) | - | Active | - | - | Isolated Module | - | - | ITE (Commercial) | 120W | 1 | 87% | 2.25kV | 40V | 9V | - | 5A | Enable, Active Low | -- | - | -- | - | - | - | Remote On/Off, OCP, OVP | - | ||
![]() RC4420-06BBA4 Electronic Hardware Corp | In Stock | - | - | Through Hole | Quarter Brick | - | - | - | - | 12V | -40°C ~ 115°C | Tray | HQA85 | 2.39 L x 2.20 W x 0.50 H (60.6mm x 55.9mm x 12.7mm) | - | Active | - | - | Isolated Module | - | - | ITE (Commercial) | 85W | 1 | 90% | 2.25kV | 40V | 9V | - | 7.1A | Enable, Active Low | -- | - | -- | - | - | - | Remote On/Off, OCP, OVP | - | ||
![]() RC4420-06BGA2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | CE | 85 ~ 265 VAC | 24V | -10°C ~ 70°C (With Derating) | - | HWS | 6.50 L x 3.94 W x 3.23 H (165.1mm x 100.0mm x 82.0mm) | - | Active | - | - | Open Frame | - | - | ITE (Commercial) | 600W | 1 | 85% | 3kV | - | - | - | 27A | - | -- | - | -- | -- | -- | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() RC4420-05GC2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-06BA3 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | CE | 85 ~ 265 VAC | 6V | -10°C ~ 70°C (With Derating) | - | HWS1000 | 9.45 L x 5.00 W x 3.25 H (240.0mm x 127.0mm x 82.6mm) | - | Active | - | - | Enclosed | - | - | ITE (Commercial) | 1000W | 1 | 81% | 3kV | - | - | - | 167A | - | -- | - | -- | -- | -- | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | - | ||
![]() RC4420-05G3A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05GA1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-06BBC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05GA2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-11BGN Electronic Hardware Corp | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | 0.125 Round | - | - | ||
![]() RC4420-05G3A1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G2C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G3A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05GC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-06B1A3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G2A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G2A2 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | HVR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±200ppm/°C | - | 196 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety | -- | ||
![]() RC4420-05G3C1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | HVR37 | 0.157 Dia x 0.394 L (4.00mm x 10.00mm) | ±1% | Active | 2 | ±200ppm/°C | - | 9.09 MOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety | -- | ||
![]() RC4420-11G1A1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | 1 | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | HVR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±200ppm/°C | - | 390 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | -- | - | - | - | Nonilluminated | - | - | - | 0.125 Round | Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety | -- |