- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | A | CCT(K) | Lead Free Status / RoHS Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Illumination Type | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Shaft Size | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE2410-33BGB2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 5.25°C/W | 0.75 | 3500K | -- | Tape & Reel (TR) | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.85V | 150° | 350mA | 136 lm/W | 70 | NVIS | 1.3A | -- | 136 lm (121 lm ~ 150 lm) | 0.250 Round | 0.062 (1.58mm) | ||
![]() RE2410-34G1N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2-SMD, No Lead | SMD | 5.25°C/W | - | 3500K | -- | Tape & Reel (TR) | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.85V | 80° | 350mA | 117 lm/W | 80 | - | 1.3A | -- | 117 lm (104 lm ~ 130 lm) | - | 0.084 (2.13mm) | ||
![]() RE2410-33G1A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 5.25°C/W | 0.75 | 2700K | -- | Tape & Reel (TR) | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Warm | 2.85V | 80° | 350mA | 93 lm/W | 90 | NVIS | 1.3A | -- | 93 lm (82 lm ~ 104 lm) | 0.250 Round | 0.084 (2.13mm) | ||
![]() RE2410-33B1N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | SMD | 5.25°C/W | 0.75 | 2700K | -- | Tape & Reel (TR) | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Warm | 2.85V | 80° | 350mA | 87 lm/W | 90 | NVIS | 1.3A | -- | 87 lm (76 lm ~ 97 lm) | 0.250 Round | 0.084 (2.13mm) | ||
![]() RE2410-33G3A3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Discontinued at Digi-Key | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | - | ||
![]() RE2410-33B1B1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 2.1°C/W | 0.75 | 6500K | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Cool | 2.8V | 120° | 700mA | 151 lm/W | 70 | NVIS | 1.8A | -- | 295 lm (280 lm ~ 310 lm) | 0.250 Round | 0.088 (2.24mm) | ||
![]() RE2410-33BGB3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | SMD | 56.03°C/W | 0.75 | 3500K | -- | Tape & Reel (TR) | DURIS® E 2 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | -- | White, Warm | 3.1V | 120° | 65mA | 124 lm/W | 80 | NVIS | 100mA | 25 lm (22 lm ~ 28 lm) | -- | 0.250 Round | 0.022 (0.55mm) | ||
![]() RE2410-33B1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Obsolete | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | - | ||
![]() RE2410-33BGB1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Discontinued at Digi-Key | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | - | ||
![]() RE2410-33B1A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | SMD | 56.03°C/W | 0.75 | 3500K | -- | Tape & Reel (TR) | DURIS® E 2 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | -- | White, Warm | 3.1V | 120° | 65mA | 124 lm/W | 80 | NVIS | 100mA | 25 lm (22 lm ~ 28 lm) | -- | 0.250 Round | 0.022 (0.55mm) | ||
![]() RE2410-33B1A3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Discontinued at Digi-Key | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | - | ||
![]() RE2410-32G3C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 5.25°C/W | - | 2500K | -- | Tape & Reel (TR) | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.85V | 150° | 350mA | 109 lm/W | 80 | - | 1.3A | -- | 109 lm (97 lm ~ 121 lm) | - | 0.062 (1.58mm) | ||
![]() RE2410-35BGB1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 2.1°C/W | - | 3000K | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.8V | 120° | 700mA | 140 lm/W | 70 | - | 1.8A | -- | 275 lm (260 lm ~ 290 lm) | - | 0.088 (2.24mm) | ||
![]() RE2410-33B1A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 2016 | 30°C/W | 0.75 | 3500K | -- | Tape & Reel (TR) | DURIS® S 2 | 0.081 L x 0.061 W (2.05mm x 1.55mm) | Discontinued at Digi-Key | -- | White, Warm | 2.9V | 150° | 65mA | 169 lm/W | 80 | NVIS | 150mA | 32 lm (28 lm ~ 36 lm) | -- | 0.250 Round | 0.033 (0.85mm) | ||
![]() RE2410-32G3A1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | SMD | 56.03°C/W | - | 2700K | -- | Tape & Reel (TR) | DURIS® E 2 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | Active | -- | White, Warm | 3.1V | 120° | 65mA | 119 lm/W | 80 | - | 100mA | 24 lm (21 lm ~ 26 lm) | -- | - | 0.022 (0.55mm) | ||
![]() RE2410-32G3N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | - | 3500K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Warm | 2.85V | 120° | 120mA | 161 lm/W | 80 | - | 400mA | 55 lm (48 lm ~ 61 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-32G3B1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2828 (7070 Metric) | SMD | 1.8°C/W | - | 3500K | -- | Tape & Reel (TR) | DURIS® S 10 | 0.276 L x 0.276 W (7.00mm x 7.00mm) | Obsolete | -- | White, Warm | 38V | 120° | 300mA | 103 lm/W | 90 | - | 400mA | 1171 lm (1042 lm ~ 1300 lm) | -- | - | 0.032 (0.80mm) | ||
![]() RE2410-32G3A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | - | 6500K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Cool | 6.2V | 120° | 150mA | 146 lm/W | 80 | - | 200mA | 136 lm (121 lm ~ 150 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-33BBA2 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Bottom Entry | 2020 (5050 Metric) | SMD | 5°C/W | 0.75 | 4500K | -- | Tray | DURIS® S 8 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Obsolete | -- | White, Neutral | 24.8V | 120° | 150mA | 147 lm/W | 80 | NVIS | 200mA | 547 lm (484 lm ~ 610 lm) | -- | 0.250 Round | 0.032 (0.80mm) | ||
![]() RE2410-32G2N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2828 (7070 Metric) | SMD | -- | - | 5000K | -- | Tape & Reel (TR) | DURIS® P 10 | 0.276 L x 0.276 W (7.00mm x 7.00mm) | Obsolete | -- | White, Cool | 11.2V | 120° | 700mA | 149 lm/W | 70 | - | 1A | -- | 1171 lm (1042 lm ~ 1300 lm) | - | 0.139 (3.53mm) |