- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | A | CCT(K) | Lead Free Status / RoHS Status | Temperature-Test | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Illumination Type | Current - Max | Flux @ Current/Temperature - Test | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Shaft Size | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE2410-31B1B2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Last Time Buy | -- | - | - | - | - | - | - | NVIS | - | - | - | - | - | 0.125 Round | - | ||
![]() RE8509-36G3B3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 22°C/W | - | 3000K | -- | - | DURIS® S 5E | 0.118 L x 0.114 W (3.00mm x 2.90mm) | Preliminary | -- | White, Warm | 6.35V | 120° | 150mA | 144 lm/W | 80 | - | 200mA | - | - | 136 lm (121 lm ~ 150 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-31G1N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 0.75 | - | -- | - | * | - | Obsolete | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | 0.125 Round | - | ||
![]() RE2410-31B1C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | 0.75 | - | -- | 25°C | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Last Time Buy | -- | Green | 2.7V | 150° | 350mA | -- | - | NVIS | 1A | -- | 528nm (Typ) | - | - | 0.125 Round | 0.063 (1.61mm) | ||
![]() RE8509-36G3B1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-36G2N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | - | * | - | Last Time Buy | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-31BBC2 Electronic Hardware Corp | In Stock | - | - | -- | -- | -- | -- | 0.75 | -- | -- | - | -- | -- | Last Time Buy | -- | -- | -- | -- | -- | -- | -- | NVIS | -- | - | - | -- | -- | 0.125 Round | -- | ||
![]() RE2410-32BBA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | SMD | 23.92°C/W | - | 6500K | -- | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Cool | 2.79V | 120° | 65mA | 193 lm/W | 80 | - | 180mA | - | - | 35 lm (32 lm ~ 38 lm) | -- | - | 0.024 (0.60mm) | ||
![]() RE2410-34BBC2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 22°C/W | - | 4000K | -- | - | DURIS® S 5E | 0.118 L x 0.114 W (3.00mm x 2.90mm) | Preliminary | -- | White, Neutral | 6.35V | 120° | 150mA | 144 lm/W | 80 | - | 200mA | - | - | 136 lm (121 lm ~ 150 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-31BBA2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1106 (2815 Metric) | SMD | 63°C/W | 0.75 | -- | -- | - | DURIS® E 3 | 0.110 L x 0.055 W (2.80mm x 1.40mm) | Last Time Buy | -- | White | 3.1V | 110° | 65mA | -- | 80 | NVIS | 150mA | - | - | -- | -- | 0.125 Round | 0.030 (0.75mm) | ||
![]() RE8509-36G1C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | SMD | 32.44°C/W | - | 3000K | -- | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Warm | 2.84V | 120° | 65mA | 190 lm/W | 80 | - | 180mA | - | - | 35 lm (32 lm ~ 38 lm) | -- | - | 0.024 (0.60mm) | ||
![]() RE8509-36G1B2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | 5630 | 32.44°C/W | - | 5000K | -- | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Active | -- | White, Cool | 2.84V | 120° | 65mA | 195 lm/W | 80 | - | 180mA | - | - | 36 lm (33 lm ~ 39 lm) | -- | - | 0.024 (0.60mm) | ||
![]() RE8509-36G1B1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2-SMD, No Lead | SMD | 26.7°C/W | - | 2700K | -- | - | DURIS® E 2835 | 0.126 L x 0.110 W (3.20mm x 2.80mm) | Last Time Buy | -- | White, Warm | 3.06V | 120° | 150mA | 109 lm/W | 90 | - | 250mA | - | - | 50 lm (44 lm ~ 56 lm) | -- | - | 0.030 (0.75mm) | ||
![]() RE8509-36G1N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 22°C/W | - | 3000K | -- | - | DURIS® S 5E | 0.118 L x 0.114 W (3.00mm x 2.90mm) | Preliminary | -- | White, Warm | 6.35V | 120° | 150mA | 144 lm/W | 80 | - | 200mA | - | - | 136 lm (121 lm ~ 150 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-31G3C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1106 (2815 Metric) | SMD | 63°C/W | 0.75 | -- | -- | - | DURIS® E 3 | 0.110 L x 0.055 W (2.80mm x 1.40mm) | Last Time Buy | -- | White | 3.1V | 110° | 65mA | -- | 80 | NVIS | 150mA | - | - | -- | -- | 0.125 Round | 0.030 (0.75mm) | ||
![]() RE8509-36G1A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | - | - | -- | 25°C | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Last Time Buy | -- | Green | 2.7V | 150° | 350mA | 139 lm/W | - | - | 1A | 131 lm (121 lm ~ 140 lm) | 528nm (Typ) | - | - | - | 0.063 (1.61mm) | ||
![]() RE8509-36G1A1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-36GB3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | SMD | 32.44°C/W | - | -- | -- | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White | 2.84V | 120° | 65mA | 184 lm/W | 80 | - | 180mA | - | - | 34 lm (32 lm ~ 36 lm) | -- | - | 0.024 (0.60mm) | ||
![]() RE8509-36G2C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | - | 5700K | -- | - | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Preliminary | -- | White, Cool | 6.3V | 120° | 150mA | 153 lm/W | 70 | - | 200mA | - | - | 145 lm (135 lm ~ 155 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE8509-36GC2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |