- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Housing Material | Actuator Material | A | ActuatorColor | Contact Finish Mating | Contact Materials | Insulation Materials | Lead Free Status / RoHS Status | Mated Stacking Heights | Number of SCRs/Diodes | Voltage-Off State | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Housing Color | Mating Cycles | Illumination Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Locking Feature | Simplex/Duplex | Mode | Structure | Shaft Size | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE456-32GB1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 2 SCRs | 1.4kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1500A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - All SCRs | - | - | - | - | - | - | - | - | ||
![]() RE456-32GA1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 2 SCRs | 1.2kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1500A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - All SCRs | - | - | - | - | - | - | - | - | ||
![]() RE456-32GA4 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 400V | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1000A @ 60Hz | 150mA | - | - | - | - | - | Common Anode - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32BGA2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1500A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32BGB3 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32BGA3 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 2 SCRs | 1.6kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1500A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - All SCRs | - | - | - | - | - | - | - | - | ||
![]() RE456-32G1B2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 1.4kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32G3C2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 1.4kV | - | -40°C ~ 125°C (TJ) | Bulk | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32G2A4 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 600V | - | -40°C ~ 125°C (TJ) | Bulk | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1000A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32B1B2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | - | -- | - | - | - | - | Gold | Copper Alloy | Plastic | -- | 10.1mm, 16.1mm | - | - | -- | -40°C ~ 80°C | Tape & Reel (TR) | FI-R | Active | -- | Solder | Receptacle | - | 31 | - | General Purpose, Medical | 1 | Latch Holder | Female Blade Socket | - | -- | 0.183 (4.65mm) | Board to Cable/Wire | All | 0.8A per Contact | 0.020 (0.50mm) | -- | - | -- | -- | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, Solder Retention | - | -- | -- | - | - | UL94 V-0 | ||
![]() RE456-32BGC2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 400V | - | -40°C ~ 125°C (TJ) | Bulk | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32BGB2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | 600V | - | -40°C ~ 125°C (TJ) | Bulk | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1500A @ 60Hz | 150mA | - | - | - | - | - | Series Connection - SCR/Diode | - | - | - | - | - | - | - | - | ||
![]() RE456-32BBN Electronic Hardware Corp | In Stock | - | - | Board Cutout, Bottom Mount, Surface Mount, Right Angle | - | -- | - | - | - | - | Gold | Copper Alloy | Plastic | -- | -- | - | - | 200V | -40°C ~ 80°C | Tray | FI-X | Active | -- | Solder | Receptacle | - | 30 | - | General Purpose | 1 | Friction Lock | Non-Gendered | - | -- | -- | Board to Cable/Wire | All | 1A per Contact | 0.039 (1.00mm) | Beige | - | -- | -- | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Pins, Shielded, Solder Retention | - | 3.90µin (0.099µm) | -- | - | - | UL94 V-0 | ||
![]() RE456-32G1A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | -- | - | - | - | - | Gold | Copper Alloy | Plastic | -- | -- | - | - | -- | -40°C ~ 80°C | Tape & Reel (TR) | FI-R | Active | -- | Solder | Receptacle | - | 41 | - | General Purpose, Medical | 1 | Latch Holder | Female Blade Socket | - | -- | 0.148 (3.75mm) | Board to Cable/Wire | All | 0.8A per Contact | 0.020 (0.50mm) | -- | - | -- | -- | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, Solder Retention | - | -- | -- | - | - | UL94 V-0 | ||
![]() RE456-32BBB3 Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | - | - | - | - | -- | - | - | - | - | -- | - | FO-FC | Active | -- | - | - | Coupler | - | Silver | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FC Receptacle | FC Receptacle | - | Simplex | Singlemode/Multimode | - | - | Lever | - | - | - | - | - | -- | ||
![]() RE456-32B1B3 Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | -- | - | FO-FC | Active | -- | - | - | Coupler | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FC Receptacle | FC Receptacle | - | Simplex | Singlemode/Multimode | - | - | -- | - | - | - | - | - | -- | ||
![]() RE456-32B1A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon, Glass Filled | - | Black | - | Copper Alloy | - | -- | - | - | - | 50V | -40°C ~ 85°C | Bulk | FF03 | Active | -- | Solder | - | - | 80 | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | 0.5A per Contact | - | - | Gold | - | - | - | White | 20 | - | FPC | Contacts, Bottom | Straight | - | - | - | - | - | Rotary Lock | - | - | - | - | Zero Insertion Force (ZIF) | -- | - | - | 0.079 (2.00mm) | 0.30mm | -- | ||
![]() RE456-32B1C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | Black | - | Copper Alloy | - | -- | - | - | - | 50V | -40°C ~ 85°C | Tray | FF02S | Obsolete | -- | Solder | - | - | 45 | - | - | - | - | - | 0.012 (0.30mm) | - | - | - | - | 0.35A per Contact | - | - | Gold | - | - | - | White | -- | - | FPC | Contacts, Bottom | Straight | - | - | - | - | - | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | 3.90µin (0.099µm) | - | - | 0.035 (0.88mm) | 0.12mm | UL94 V-0 | ||
![]() RE456-31G3A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | 0.75 | White | - | Copper Alloy | - | -- | - | - | - | 50V | -40°C ~ 85°C | Tape & Reel (TR) | FA5 | Active | -- | Solder | - | - | 8 | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | 0.8A per Contact | - | - | Gold | - | - | - | Black | 20 | NVIS | FPC | Contacts, Bottom | Tapered | - | - | - | - | - | Flip Lock | - | - | - | 0.125 Round | Solder Retention, Zero Insertion Force (ZIF) | -- | - | - | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() RE456-32G1A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | White | - | Copper Alloy | - | -- | - | - | - | 50V | -40°C ~ 85°C | Tape & Reel (TR) | FA5 | Active | -- | Solder | - | - | 10 | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | 0.8A per Contact | - | - | Gold | - | - | - | Black | 20 | - | FPC | Contacts, Bottom | Tapered | - | - | - | - | - | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | -- | - | - | 0.057 (1.45mm) | 0.30mm | UL94 V-0 |