- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-11GA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 18 | 1.06 | Straight | 18Signal | Brass | Cable | -40C to 115C | - | 26.9(mm) | No | - | Solder Cup | 600VAC | Bulk | Field Installable | - | 18(POS) | PIN | 1(Port) | 132 | Nonilluminated | - | - | 0.125 Round | No | 63.5(mm) | - | ||
![]() DBP2600-11BC1 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | 1.06 | Straight | 66Signal | Copper Alloy | Cable | -65C to 200C | - | 38.48(mm) | No | 19-35 | Crimp | - | - | Circular | PL | 66(POS) | PIN | 1(Port) | D38999 | Nonilluminated | 5(A) | Nickel | 0.125 Round | No | 33.14(mm) | - | ||
![]() DBP2600-06G1A1 Electronic Hardware Corp | In Stock | - | - | Silver | 10 | - | Straight | 10Signal | Copper Alloy | Box | -55C to 125C | 34.93(mm) | Not Required(mm) | No | 18-19 | Solder | 700VDC/500VAC | - | Circular | RCP | 10(POS) | PIN | 1(Port) | MS | - | 22(A) | Cadmium Chromate | - | No | 35.56(mm) | 34.93(mm) | ||
![]() DBP2600-06G3A3 Electronic Hardware Corp | In Stock | - | - | Gold | 79 | - | Straight | 79Signal | Copper Alloy | Flange | -65C to 175C | 40.2(mm) | Not Required(mm) | No | 21-35 | Crimp | - | - | Circular | RCP | 79(POS) | SKT | 1(Port) | D38999 | - | 5(A) | Cadmium | - | No | 33.65(mm) | 40.2(mm) | ||
![]() DBP2600-06G2A3 Electronic Hardware Corp | In Stock | - | - | Gold | 128 | - | Straight | 128Signal | - | Cable | -65C to 200C | - | 48(mm) | No | 25-35 | Crimp | 550VDC/400VAC | - | Circular | PL | 128(POS) | SKT | 1(Port) | TVS | - | - | Electroless Nickel | - | No | 31.34(mm) | - | ||
![]() DBP2600-06BGC2 Electronic Hardware Corp | In Stock | - | - | - | 15 | - | Straight | (1/14)Signal | - | Wall | -65C to 200C | 28.98(mm) | Not Required(mm) | No | 14-15 | Crimp | 600VAC | - | Circular | RCP | 15(POS) | SKT | 1(Port) | MS | - | - | Cadmium | - | No | 35.68(mm) | 28.98(mm) | ||
![]() DBP2600-06BGD1 Electronic Hardware Corp | In Stock | - | - | Gold | 10 | - | Straight | 10Signal | Copper Alloy | Jam Nut | -55C to 125C | - | - | No | 18-1 | Solder Cup | - | - | Circular | RCP | 10(POS) | SKT | 1(Port) | CT | - | - | - | - | No | 38.7(mm) | - | ||
![]() DBP2600-06G2A1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 4 | - | Straight | 4Signal | Brass | Cable | -55C to 125C | - | 18.2(mm) | No | - | Crimp | 600V | Bulk | Field Installable | - | 4(POS) | SKT | 1(Port) | 63 | - | - | - | - | No | 33.4(mm) | - | ||
![]() DBP2600-06BGD2 Electronic Hardware Corp | In Stock | - | - | Gold | - | - | Straight | - | - | Cable | -65C to 200C | - | - | No | - | Crimp | - | - | Circular | PL | - | SKT | 1(Port) | JT | - | - | Electroless Nickel | - | No | - | - | ||
![]() DBP2600-11G2C2 Electronic Hardware Corp | In Stock | - | - | Silver | 8 | 1.06 | Right Angle | (1/7)Signal | Copper Alloy | Cable | -55C to 125C | 34.14(mm) | 34.14(mm) | No | 18-8 | Crimp | 700VDC/500VAC | - | Circular | PL | 8(POS) | SKT | 1(Port) | MS3108B | Nonilluminated | 41/22(A) | Zinc | 0.125 Round | No | - | 50.42(mm) | ||
![]() DBP2600-06BGA1 Electronic Hardware Corp | In Stock | - | - | Gold | 3 | - | Straight | 3Signal | - | Cable | -55C to 125C | 20(mm) | 53.4(mm) | No | 28-6 | Solder | 1250VDC/900VAC | Tape and Reel | Circular | PL | 3(POS) | F | 1(Port) | CIR | - | 80(A) | - | - | No | 93(mm) | 1.4(mm) | ||
![]() DBP2600-06G1C1 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | - | Straight | 66Signal | - | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-35 | Crimp | 550VDC/400VAC | - | Circular | RCP | 66(POS) | SKT | 1(Port) | TVS | - | - | Electroless Nickel | - | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-06BBN Electronic Hardware Corp | In Stock | - | - | Gold | 18 | - | Straight | 18Signal | Copper Alloy | Wall | -65C to 200C | 31.3(mm) | Not Required(mm) | No | 15-18 | Crimp | 850VDC/600VAC | - | Circular | RCP | 18(POS) | PIN | 1(Port) | D38999 | - | - | Electroless Nickel | - | No | 32.69(mm) | 31.3(mm) | ||
![]() DBP2600-14G1A2 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | - | Circular | RCP | 32(POS) | SKT | 1(Port) | TVS | - | - | Electroless Nickel | - | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2600-12G3D2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 10 | - | Straight | 10Signal | Brass | Panel | -40C to 115C | 6.7(mm) | - | No | - | Solder Cup | 600VAC | Bulk | Field Installable | - | 10(POS) | PIN | 1(Port) | 143 | - | - | - | - | No | - | 6.7(mm) | ||
![]() DBP2600-14BBC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2600-12G1A1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 7 | - | Straight | 7Signal | Brass | Panel | -40C to 115C | 6.7(mm) | - | No | - | Solder | 600VAC | Bulk | Field Installable | - | 7(POS) | SKT | 1(Port) | 141 | - | - | - | - | No | - | 6.7(mm) | ||
![]() DBP2600-06G1A4 Electronic Hardware Corp | In Stock | - | - | Gold | 12 | - | Straight | (4/8)Signal | Copper Alloy | Flange | -65C to 200C | 30.98(mm) | - | No | 15-97 | Crimp | - | - | Circular | RCP | 12(POS) | SKT | 1(Port) | D38999 | - | 13/7.5(A) | Nickel | - | No | 33.65(mm) | 30.98(mm) | ||
![]() DBP2600-13BA1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | 1.06 | Straight | 32Signal | Copper Alloy | Cable | -65C to 200C | Not Required(mm) | 38.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | - | Circular | PL | 32(POS) | PIN | 1(Port) | D38999 | Nonilluminated | - | Passivated | 0.250 Round | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-06GD1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 10 | - | Straight | 10Signal | Brass | Cable | -40C to 115C | - | 26.9(mm) | No | - | Solder Cup | 600VAC | Bulk | Field Installable | - | 10(POS) | PIN | 1(Port) | 133 | - | - | - | - | No | 63.5(mm) | - |