- Manufacturer
- A
- Illumination Type
- Shaft Size
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Type
- Current Rating
- Number of Poles
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | A | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage-UL | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Configuration | Voltage | Contact Tail Length | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Cable Opening | Contact Mating Finish | Current - Test | Lens Style | Wire Gauge or Range - AWG | Illumination Type | Lens Size | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Millicandela Rating | Lens Transparency | Wavelength - Peak | Screw Thread | Screw Size | Lens Color | Shaft Size | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC465-31G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31G3A3 Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | - | - | 1 | MS3102R24 | Silver | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | 500VAC, 700VDC | - | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 5 | - | Olive Drab | - | - | Threaded | 41A, 135A | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 24-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31GA4 Electronic Hardware Corp | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | Brass - Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | 1 | TR06 | - | - | - | - | Amphenol Anytek | Bulk | - | Active | 0.27 Nm (2.4 Lb-In) | - | - | - | -40°C ~ 115°C | TR | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | 300 V | - | - | 1 | 20 A | - | - | - | - | - | - | - | - | - | - | NVIS | - | 6 | - | - | - | - | Vertical with Board | Screw - Pressure Clip | - | - | - | M2.5 | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31G1C1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | KJB6T | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31G3A1 Electronic Hardware Corp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 1 | RN73R2A | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±25ppm/°C | - | - | 193 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() RC465-31G2C1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | - | Copper Alloy | - | - | Polyphenylene Sulfide (PPS) | Thermoplastic | - | - | - | 1 | - | Silver | Copper Alloy | - | - | Switchcraft Inc. | Bulk | Metal | Active | - | - | 125VAC | - | -55°C ~ 85°C | Tini Q-G® TA-X | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 5 | - | Black, Silver | Audio | - | Latch Lock | 4A | - | Keyed | Shielded | - | - | - | - | Nickel | Mini XLR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 ~ 0.155 (1.65mm ~ 3.94mm) | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Backshell, Cable Clamp, Strain Relief | - | - | - | UL94 V-0 | - | ||
![]() RC465-31G2A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-35BGC1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6608 MHz | ±25ppm | - | - | - | 70 Ohms | - | - | - | - | - | 13pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() RC465-31G1N Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Stainless Steel | - | - | Thermoplastic | - | - | - | - | 1 | TVS07RK | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 6 | - | - | Aviation, Marine, Military | - | Threaded | - | - | A | Shielded | Environment Resistant | - | - | - | Passivated | 9-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Firewall Usage | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RC465-31BGA3 Electronic Hardware Corp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 1 | RS73G2A | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | RS73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 140 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() RC465-31G1A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31G1A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±25ppm | - | - | - | 60 Ohms | - | - | - | - | - | 12pF | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() RC465-31BGA4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31BC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31B1C2 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | - | - | - | - | 1 | HW11 | - | Phosphor Bronze | - | 10 A | Amphenol Anytek | Bulk | - | Active | - | 300 V | - | - | -40°C ~ 115°C | HW | - | - | - | - | - | - | Plug, Female Sockets | - | 11 | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | 12-26 AWG | NVIS | - | 11 | 180° | - | - | 9-10mm | - | - | - | - | - | - | - | - | 0.125 Round | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ||
![]() RC465-31BA3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC465-31BA1 Electronic Hardware Corp | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 1 | - | - | - | - | - | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±250ppm/°C | - | - | 3.3 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Automotive AEC-Q200 | 0.020 (0.50mm) | - | - | - | - | ||
![]() RC465-16GC2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±25ppm | - | - | - | 70 Ohms | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() RC465-16GN Electronic Hardware Corp | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±50ppm | - | - | - | 30 Ohms | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | ||
![]() RC465-16GA1 Electronic Hardware Corp | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | RN73R1J | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±5ppm/°C | - | - | 25.2 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | - | AEC-Q200 |