- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-05G2A1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2600-05G1D1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 0134 | - | - | - | - | - | - | - | ||
![]() DBP2600-05G1A3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 9 | - | Straight | 9Signal | Brass | Cable | -55C to 125C | - | 22.2(mm) | No | - | Crimp | 600V | Field Installable | - | 9(POS) | PIN | 1(Port) | 32 | - | - | - | - | No | 42.8(mm) | - | ||
![]() DBP2600-05G1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 0134 | - | - | - | - | - | - | - | ||
![]() DBP2600-05G1C1 Electronic Hardware Corp | In Stock | - | - | Silver | 6 | - | Straight | 6Signal | Copper Alloy | Wall | -55C to 125C | 30(mm) | Not Required(mm) | No | 14S-6 | Crimp | 250VDC/200VAC | Circular | RCP | 6(POS) | SKT | 1(Port) | AIB | - | - | - | - | No | 27.6(mm) | 30(mm) | ||
![]() DBP2600-13B1A1 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | 1.06 | Straight | 5Signal | Copper Alloy | Box | -55C to 125C | 30.2(mm) | Not Required(mm) | No | 14S-5 | Solder | 250VDC/200VAC | Circular | RCP | 5(POS) | PIN | 1(Port) | CT | Nonilluminated | 22(A) | - | 0.250 Round | No | 26.4(mm) | 30.2(mm) | ||
![]() DBP2600-06B1D2 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | - | Straight | 5Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 34.1(mm) | No | 18-11 | Solder | 700VDC/500VAC | Circular | RCP | 5(POS) | SKT | 1(Port) | CT | - | 41(A) | - | - | No | 38.1(mm) | Not Required(mm) | ||
![]() DBP2600-05BGC2 Electronic Hardware Corp | In Stock | - | - | Gold | 29 | - | Straight | 29Signal | Copper Alloy | Cable | -65C to 200C | - | 44.45(mm) | No | 24-29 | Crimp | 850VDC/600VAC | Circular | PL | 29(POS) | PIN | 1(Port) | MS27484 | - | - | Electroless Nickel | - | No | 23.82(mm) | - | ||
![]() DBP2600-05BGA2 Electronic Hardware Corp | In Stock | - | - | Gold | 128 | - | Straight | 128Signal | - | Cable | -65C to 200C | - | 44.45(mm) | No | 24-35 | Crimp | 500VDC/400VAC | Circular | PL | 128(POS) | SKT | 1(Port) | MS27484 | - | - | Electroless Nickel | - | No | 22.63(mm) | - | ||
![]() DBP2600-05G1A2 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Cable | -65C to 200C | Not Required(mm) | 38.5(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | PL | 28(POS) | PIN | 1(Port) | TV | - | - | Nickel | - | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-06BGA2 Electronic Hardware Corp | In Stock | - | - | Gold | 12 | - | Straight | 12Signal | Copper Alloy | Cable | -65C to 150C | Not Required(mm) | 24.84(mm) | No | 14-12 | Crimp | - | Circular | PL | 12(POS) | SKT | 1(Port) | 2M804 | - | 13(A) | Electroless Nickel | - | No | 25.6(mm) | Not Required(mm) | ||
![]() DBP2600-05BGA3 Electronic Hardware Corp | In Stock | - | - | Gold | 55 | - | Straight | 55Signal | - | Wall | -65C to 200C | 30.96(mm) | Not Required(mm) | No | 16-55 | Crimp | 500VDC/400VAC | Circular | RCP | 55(POS) | SKT | 1(Port) | MS27472 | - | - | Electroless Nickel | - | No | 22.35(mm) | 30.96(mm) | ||
![]() DBP2600-05BBD4 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Cable | -65C to 200C | Not Required(mm) | 38.5(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | PL | 28(POS) | PIN | 1(Port) | TV | - | - | Nickel | - | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-05BBC1 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | - | Straight | 2POWER/3SIGNAL | Copper Alloy | Wall | -55C to 125C | 57(mm) | Not Required(mm) | No | 32-1 | Crimp | - | Circular | RCP | 5(POS) | SKT | 1(Port) | CB | - | 245/41(A) | - | - | No | 42.5(mm) | 57(mm) | ||
![]() DBP2600-05BA1 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | - | Straight | 2POWER/3SIGNAL | Copper Alloy | Wall | -55C to 125C | 57(mm) | Not Required(mm) | No | 32-1 | Crimp | - | Circular | RCP | 5(POS) | SKT | 1(Port) | CB | - | 245/41(A) | - | - | Yes | 42.5(mm) | 57(mm) | ||
![]() DBP2600-05BBA2 Electronic Hardware Corp | In Stock | - | - | Silver | 3 | - | Straight | 3Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 43.1(mm) | No | 22-9 | Solder | 1750VDC/1250VAC | Circular | PL | 3(POS) | SKT | 1(Port) | CB | - | 41(A) | - | - | No | 34.1(mm) | Not Required(mm) | ||
![]() DBP2600-05BA3 Electronic Hardware Corp | In Stock | - | - | Silver | 6 | - | Straight | 3POWER/3SIGNAL | Copper Alloy | Box | -55C to 125C | - | - | No | 36-3 | Crimp | 1250VDC/900VAC | Circular | RCP | 6(POS) | SKT | 1(Port) | CB | - | 245/41(A) | - | - | No | - | - | ||
![]() DBP2600-05B1D4 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | - | Straight | 2POWER/3SIGNAL | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 60.1(mm) | No | 32-1 | Crimp | - | Circular | PL | 5(POS) | SKT | 1(Port) | CB | - | 245/41(A) | - | - | No | 37.3(mm) | Not Required(mm) | ||
![]() DBP2600-05B1D1 Electronic Hardware Corp | In Stock | - | - | Silver | 7 | - | Straight | 7Signal | Copper Alloy | Cable | -55C to 125C | 37.8(mm) | - | No | 20-15 | Solder | 700VDC/500VAC | Circular | RCP | 7(POS) | SKT | 1(Port) | CB | - | 41(A) | - | - | No | 41.5(mm) | 37.8(mm) | ||
![]() DBP2600-05G1A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |