- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-06G2A4 Electronic Hardware Corp | In Stock | - | - | Silver | 6 | Straight | 3POWER/3SIGNAL | Copper Alloy | Cable | -55C to 125C | - | - | No | 36-3 | Solder | 1250VDC/900VAC | - | Circular | PL | 6(POS) | SKT | 1(Port) | CB | 245/41(A) | Zinc Cobalt | No | - | - | ||
![]() DBP2600-05B1A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2600-05B1A3 Electronic Hardware Corp | In Stock | - | - | Silver | 4 | Straight | 4Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | - | No | 32-17 | Solder | 1250VDC/900VAC | - | Circular | RCP | 4(POS) | PIN | 1(Port) | CT | 135(A) | - | No | 41.3(mm) | Not Required(mm) | ||
![]() DBP2600-05G3D2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2600-05BC1 Electronic Hardware Corp | In Stock | - | - | Silver | 7 | Straight | 7Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 37.3(mm) | No | 20-15 | Solder | 700VDC/500VAC | - | Circular | PL | 7(POS) | PIN | 1(Port) | CT | 41(A) | - | No | 38.1(mm) | Not Required(mm) | ||
![]() DBP2600-04G3N Electronic Hardware Corp | In Stock | - | - | Silver | 4 | Straight | 4Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 56.4(mm) | No | 32-17 | Solder | 1250VDC/900VAC | - | Circular | PL | 4(POS) | PIN | 1(Port) | CT | 135(A) | - | No | 41.3(mm) | Not Required(mm) | ||
![]() DBP2600-04GA1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2600-04GD1 Electronic Hardware Corp | In Stock | - | - | Nickel | 6 | Straight | 6POWER | Brass | Cable | -40C to 120C | Not Required(mm) | 42(mm) | No | - | Screw | 600V | Bulk | Circular | RCP | 6(POS) | SKT | 1(Port) | 7000 | 10(A) | Nickel | No | 98(mm) | Not Required(mm) | ||
![]() DBP2600-05G1D4 Electronic Hardware Corp | In Stock | - | - | Gold | 6 | Straight | 6Signal | Copper Alloy | Wall | -65C to 200C | 24.1(mm) | Not Required(mm) | No | 9-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 6(POS) | PIN | 1(Port) | TVPS | 5(A) | Electroless Nickel | No | 32.74(mm) | 24.1(mm) | ||
![]() DBP2600-04GN Electronic Hardware Corp | In Stock | - | - | Gold | 3 | Straight | 3Signal | Copper Alloy | Wall | -65C to 200C | 24.1(mm) | Not Required(mm) | No | 9-98 | Crimp | 850VDC/600VAC | - | Circular | RCP | 3(POS) | SKT | 1(Port) | TVPS | - | Electroless Nickel | No | 32.74(mm) | 24.1(mm) | ||
![]() DBP2600-04G3C2 Electronic Hardware Corp | In Stock | - | - | Gold | 6 | Straight | 6Signal | Copper Alloy | Wall | -65C to 200C | 24.1(mm) | Not Required(mm) | No | 9-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 6(POS) | SKT | 1(Port) | D38999 | - | Electroless Nickel | No | 32.74(mm) | 24.1(mm) | ||
![]() DBP2600-04G3A1 Electronic Hardware Corp | In Stock | - | - | Silver | 6 | Straight | 3POWER/3SIGNAL | Copper Alloy | Box | -55C to 125C | - | - | No | 36-3 | Crimp | 1250VDC/900VAC | - | Circular | RCP | 6(POS) | SKT | 1(Port) | CB | 245/41(A) | - | No | - | - | ||
![]() DBP2600-04GA2 Electronic Hardware Corp | In Stock | - | - | Gold | 128 | Straight | 128Signal | - | Jam Nut | -65C to 200C | 55.57(mm) | 59(mm) | No | 25-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 128(POS) | PIN | 1(Port) | LJT | - | Cadmium | No | 31.57(mm) | 55.57(mm) | ||
![]() DBP2600-04G2D1 Electronic Hardware Corp | In Stock | - | - | Gold | 61 | Straight | 61Signal | Copper Alloy | Jam Nut | -65C to 200C | 55.57(mm) | 59(mm) | No | 25-61 | Crimp | 850VDC/600VAC | - | Circular | RCP | 61(POS) | SKT | 1(Port) | LJT | - | Cadmium Over Nickel | No | 31.57(mm) | 55.57(mm) | ||
![]() DBP2600-04GD3 Electronic Hardware Corp | In Stock | - | - | Gold | 6 | Straight | 6Signal | Copper Alloy | Cable | -65C to 200C | Not Required(mm) | 21.8(mm) | No | 9-35 | Crimp | 500VDC/400VAC | - | Circular | PL | 6(POS) | SKT | 1(Port) | D38999 | - | Nickel | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-05B1A2 Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | Cable | -65C to 175C | Not Required(mm) | 41.27(mm) | No | 21-11 | Crimp | 850VDC/600VAC | - | Circular | PL | 11(POS) | SKT | 1(Port) | MS27467 | - | Cadmium | No | 30.96(mm) | Not Required(mm) | ||
![]() DBP2600-04G1N Electronic Hardware Corp | In Stock | - | - | Gold | 11 | Straight | 11Signal | Copper Alloy | Cable | -65C to 175C | Not Required(mm) | 41.27(mm) | No | 21-11 | Crimp | 850VDC/600VAC | - | Circular | PL | 11(POS) | PIN | 1(Port) | MS27467 | - | Cadmium | No | 30.96(mm) | Not Required(mm) | ||
![]() DBP2600-04GD4 Electronic Hardware Corp | In Stock | - | - | Gold | 61 | Straight | 61Signal | - | Jam Nut | -65C to 200C | 55.57(mm) | 59(mm) | No | 25-61 | Crimp | 850VDC/600VAC | - | Circular | RCP | 61(POS) | SKT | 1(Port) | LJT | - | Cadmium Over Nickel | No | 31.57(mm) | 55.57(mm) | ||
![]() DBP2600-04G1A3 Electronic Hardware Corp | In Stock | - | - | Gold | 3 | Straight | 3Signal | - | Box | -65C to 200C | 20.62(mm) | Not Required(mm) | No | 8-98 | Crimp | 850VDC/600VAC | - | Circular | RCP | 3(POS) | PIN | 1(Port) | MS27499 | - | Cadmium Over Nickel | No | 16.91(mm) | 20.62(mm) | ||
![]() DBP2600-06B1A2 Electronic Hardware Corp | In Stock | - | - | Silver | 26 | Straight | 26Signal | Copper Alloy | Box | -55C to 125C | 50.8(mm) | Not Required(mm) | No | 28-12 | Solder | 700VDC/500VAC | - | Circular | RCP | 26(POS) | SKT | 1(Port) | CT | 22(A) | - | No | 35.6(mm) | 50.8(mm) |